EN
  • EN
  • DE

PBSS5140S

Part No PBSS5140S
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 1A SOT54
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 100mA, 5V
Maximum Power Dissipation 830mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 061147-PBSS5140S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS5140S CAD Model

Description

Introducing the NXP PBSS5140S NPN Transistor

The NXP PBSS5140S is a high-efficiency, low VCEsat NPN transistor, designed to meet the stringent requirements of contemporary electronic circuits. This cutting-edge component is a perfect solution for a wide range of applications, including switch mode power supplies, DC-DC converters, backlighting inverters in LCD monitors, and various types of amplification circuits.

Constructed with state-of-the-art silicon technology, the PBSS5140S offers a collector-emitter voltage (VCEO) of 40V, and collector current (IC) up to 1A, which makes it suitable for high-performance switching applications. The device is housed in a small, leadless medium power SOT1061 package, also known as a DFN2020D-3 (SOT1061), ensuring a compact footprint and minimal space consumption on the printed circuit board (PCB).

Key Features of the PBSS5140S:

  • Low Collector-Emitter Saturation Voltage: The low VCEsat minimizes conduction losses and improves overall efficiency, which is critical for power management in modern electronic devices.
  • High Collector Current Capability: With the ability to handle up to 1A of continuous collector current, the PBSS5140S can easily manage higher current loads, making it versatile for various applications.
  • High Efficiency: This transistor is optimized for low voltage operation, which translates to reduced power consumption and improved energy efficiency in end-use applications.
  • Robust Thermal Performance: The SOT1061 package is designed for excellent thermal performance, ensuring reliability and longevity even under high switching frequencies and heavy loads.

The PBSS5140S is also characterized by fast switching speeds, which is essential for applications that require quick response times. Its high current gain bandwidth product further enhances its suitability for amplification purposes.

Engineers looking for a reliable and efficient NPN transistor for their power management and amplification needs will find the NXP PBSS5140S to be an exceptional choice. Its combination of low power dissipation, high current handling, and compact packaging makes it an excellent component for the design of energy-efficient and space-constrained electronic systems.

With its robust design and performance specifications, the PBSS5140S exemplifies NXP's commitment to providing high-quality, innovative semiconductor solutions that address the evolving needs of the electronics industry.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess