EN
  • EN
  • DE

PC33PF8100PDES

Part No PC33PF8100PDES
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear + Switching
Description PC33PF8100 -PMIC , Adjustable St / PMIC - Voltage Regulators - Linear Switching 11 Output Step-Down (Buck) (7), Linear (LDO) (4) 2.5MHz 56-HVQFN (8x8)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr NXP Semiconductors
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Topology Step-Down (Buck) (7), Linear (LDO) (4)
Number of Outputs 11
Frequency - Switching 2.5MHz
Voltage/Current - Output 1 0.4V ~ 1.8V, 2.5A
Voltage/Current - Output 2 0.4V ~ 1.8V, 2.5A
Voltage/Current - Output 3 0.4V ~ 1.8V, 2.5A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Win Source Part Number 1355277-PC33PF8100PDES
Ultra Librarian 3D Model Ultra Librarian PC33PF8100PDES CAD Model

Description

NXP PC33PF8100PDES Power Management Integrated Circuit (PMIC)

The NXP PC33PF8100PDES is a state-of-the-art Power Management Integrated Circuit (PMIC) designed to meet the demanding needs of automotive and industrial applications. This advanced PMIC is part of NXP's comprehensive portfolio of power management solutions, delivering high efficiency, reliability, and a rich set of features to ensure stable and efficient operation of complex electronic systems.

The PC33PF8100PDES is engineered to handle a wide range of input voltages, providing versatile power supply options for various components. Its integrated design simplifies the power architecture of electronic systems, reducing the number of external components required and thereby saving space on the PCB. This feature is particularly beneficial for designers looking to achieve a compact form factor without compromising on performance.

Key features of the NXP PC33PF8100PDES include multiple regulated outputs with high accuracy, ensuring that each connected device receives a stable voltage. The PMIC also offers programmable sequencing and timing, which allows for tailored power-up and power-down sequences for the connected peripherals, enhancing system stability and reliability. Additionally, built-in safety features such as overvoltage, undervoltage, and thermal protection safeguard the system against potential damage caused by abnormal operating conditions.

The PC33PF8100PDES supports I2C communication, enabling easy configuration and monitoring of the power management parameters. This facilitates real-time adjustments and diagnostics, which are crucial for maintaining optimal performance and extending the lifespan of the electronic components. Moreover, the PMIC's compact QFN package is optimized for thermal performance, ensuring that the device operates within its temperature range even under high power loads.

With its robust design and comprehensive feature set, the NXP PC33PF8100PDES PMIC is an ideal choice for automotive infotainment systems, advanced driver assistance systems (ADAS), and a wide range of industrial applications that require precise and reliable power management. Its ability to drive innovation in the design of sophisticated electronic systems makes it a valuable component for engineers and designers aiming to create cutting-edge products.

You May Also Be Interested in

Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess