The NXP PC74HC14P is a high-speed Si-gate CMOS device that provides a modern solution to signal conditioning applications. It features six inverting Schmitt triggers in a single package, designed to transform slowly changing input signals into sharply defined jitter-free output signals, enhancing the performance of digital systems.
Key Features
- Logic Type: Hex Inverting Schmitt Trigger with six independent inverters.
- High Noise Immunity: The inherent hysteresis of the Schmitt trigger design offers excellent noise immunity, making it ideal for noisy environments.
- Operating Voltage Range: Compatible with a wide range of supply voltages from 2V to 6V, suiting various application needs.
- High-Speed Performance: Fast response times with propagation delays typically at 8ns at 5V, ensuring swift signal processing for high-speed applications.
- Low Power Consumption: Features low power dissipation characteristics, with a typical static current of only 1µA, making it suitable for power-sensitive designs.
- Wide Temperature Operating Range: Reliable performance across a broad temperature range from -40°C to +125°C.
- Output Capability: Capable of driving up to 10 LSTTL loads, providing ample drive capacity for interfacing with other logic families.
- Standard Pin Configuration: The device comes in a DIP-14 (Dual In-line Package) making it easy to integrate into existing and new circuit designs.
Applications
The NXP PC74HC14P is versatile and can be used in a variety of applications, including:
- Wave shaping and noise filtering
- Signal processing
- Square wave and pulse generation
- Logic circuits requiring high noise immunity
- Interfaces in microcontroller-based systems
With its robust design and flexible usage, the NXP PC74HC14P is an excellent choice for designers looking to improve signal integrity and reliability in their digital electronics projects.