Overview of NXP PC74HC175T Quad D-Type Flip-Flop
The NXP PC74HC175T is a high-speed, Quad D-Type flip-flop integrated circuit designed for use in a variety of digital applications. This IC belongs to the 74HC family, which is well-known for its high-speed CMOS technology, and it is specifically designed to operate with a power supply range of 2V to 6V. The PC74HC175T offers users the reliability and performance expected from a leading semiconductor manufacturer like NXP.
Key Features
- Logic Type: Quad D-Type Flip-Flop with clear
- Operating Voltage: 2V to 6V, accommodating a broad range of applications and logic levels
- Output Current: Capable of driving 5.2 mA at 5V, suitable for driving multiple loads
- Propagation Delay Time: Fast signal processing with a typical delay time of 16 ns at 5V, ensuring quick response times for high-speed operations
- Triggering: Edge-triggered from active-high to active-low, providing precise control over data capture
- Temperature Range: Operating temperature range from -40°C to +125°C, suitable for industrial environments
- Package: Offered in a space-saving SO16 package, ideal for compact PCB layouts
Applications
The versatility of the NXP PC74HC175T makes it suitable for a wide array of applications including:
- Data storage and transfer
- Shift registers
- Control systems
- Instrumentation
- Communication systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The PC74HC175T is manufactured under strict quality control standards, ensuring that it meets the rigorous requirements of the most demanding digital systems. Customers can trust the consistent performance and durability offered by NXP's integrated circuits.
Conclusion
With its robust design, comprehensive feature set, and the reputation of NXP for reliability, the PC74HC175T is an excellent choice for designers looking to implement flip-flops in their digital circuits. Its compatibility with a wide voltage range and its ability to operate in extreme temperatures make it a versatile component for both commercial and industrial applications.