EN
  • EN
  • DE

MA160A-(TX)

Part No MA160A-(TX)
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979425-MA160A-(TX)
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA160A-(TX) CAD Model

Description

The MA160A-(TX) is a surface mount Schottky barrier diode manufactured by Panasonic. This diode is designed for high-speed switching applications and offers low forward voltage drop and fast reverse recovery time. Its small size and efficient performance make it suitable for various electronic circuits.

Applications:

  • High-Speed Switching Circuits: Used in circuits requiring rapid switching, such as inverters and converters.
  • Voltage Clamping: Protects sensitive components from overvoltage conditions.
  • RF Detectors: Detects and demodulates radio frequency signals.
  • Mixers: Used in frequency mixers to combine or convert signals.
  • Sampling Circuits: Captures instantaneous values of analog signals.
  • DC-DC Converters: Improves efficiency and reduces switching losses.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching and reduces switching losses.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Low Capacitance: Reduces signal distortion and improves high-frequency performance.

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power loss, improving overall circuit efficiency.
  • High-Speed Performance: Fast reverse recovery time enables high-frequency operation.
  • Compact Design: Small surface mount package allows for dense circuit layouts.
  • Enhanced Reliability: High surge current capability ensures robust performance under transient conditions.
  • Reduced Signal Distortion: Low capacitance minimizes signal distortion in high-frequency applications.

Additional Details:

The MA160A-(TX) is typically used in applications where minimizing switching losses and improving efficiency are critical. The specific electrical characteristics, such as maximum forward current, reverse voltage, and junction capacitance, can be found in the product datasheet provided by Panasonic. This diode is designed to meet the demands of modern electronic circuits, ensuring efficient and reliable performance in high-speed switching applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess