EN
  • EN
  • DE

PC74HCT163P

Part No PC74HCT163P
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084125-PC74HCT163P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT163P CAD Model

Description

Product Overview: PC74HCT163P from NXP Semiconductors

The PC74HCT163P is a high-speed Si-gate CMOS device that is pin compatible with low power Schottky TTL (LSTTL). Designed and manufactured by NXP Semiconductors, a reputable leader in the industry, this integrated circuit is a part of the 74HCT series, known for its robust performance and compatibility with TTL logic levels.

Key Features

  • Logic Type: Synchronous 4-bit binary counter
  • Operation Mode: Synchronous
  • Output Configuration: Standard
  • Supply Voltage Range: 4.5V to 5.5V
  • Logic Family: HCT
  • Propagation Delay Time: 18 ns
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: DIP-16
  • Mounting Type: Through Hole

Product Description

The PC74HCT163P is a synchronous presettable binary counter which features an internal look-ahead carry. It is designed for use in high-performance memory-decoding or data-routing applications requiring very short propagation delay times. In addition, the device's synchronous reset function allows the counter to be set to the all-zero state independent of the clock.

This product has a fully synchronous system design, with all operations occurring on the rising edge of the clock signal, ensuring consistent and reliable operation. The counter advances on the edge of the clock while a high level on the reset line sets all four outputs to low, regardless of the states of the other inputs. When the carry output is high, it indicates that the counter has reached its maximum count and is set to reset on the next clock pulse.

The PC74HCT163P is compatible with TTL logic levels while maintaining the CMOS low power dissipation. It is housed in a DIP-16 package, which is easy to handle and suitable for breadboards and prototyping projects. The device's wide operating temperature range ensures reliability over various environmental conditions, making it an excellent choice for industrial and commercial applications.

Applications

Typical applications for the PC74HCT163P include:

  • Memory address counters
  • Time-delay circuits
  • Programmable dividers
  • High-speed data processing systems

You May Also Be Interested in

Panasonic
Need more? Email Us
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1409
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040
ON Semiconductor
Need more? Email Us
TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
Samtec Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess