EN
  • EN
  • DE

PC74HCT354P

Part No PC74HCT354P
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Integrated Circuit Mos 74HCT354/PC74HCT354P PHILIPS HCT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084114-PC74HCT354P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT354P CAD Model

Description

Product Overview: NXP PC74HCT354P

The NXP PC74HCT354P is a high-performance integrated circuit designed to meet the rigorous demands of modern digital electronics. This versatile chip belongs to the 74HCT family, known for its high-speed CMOS technology, which is compatible with TTL levels. The PC74HCT354P is designed to provide a reliable solution for a variety of digital applications.

Key Features

  • Logic Type: 8-bit Register
  • Logic Family: HCT
  • Operating Voltage: 4.5V to 5.5V
  • Output Current: -7.8 mA / 7.8 mA
  • Propagation Delay Time: 18 ns (max)
  • Operating Temperature: -40°C to +125°C
  • Package / Case: DIP-20

Product Description

The NXP PC74HCT354P is an 8-bit register that is designed to be used in systems where high-speed, low-power consumption, and low-voltage operation are essential. It features an 8-bit D-type latch with 3-state outputs, making it suitable for bus-oriented applications. The device has two active-low output enables for each four-bit section, which allows for the independent control of data flow.

With its operating voltage range of 4.5V to 5.5V, the PC74HCT354P is particularly well-suited for interfacing with 5V systems. This makes it an ideal choice for bridging the gap between 5V and 3.3V logic devices. The chip's fast propagation delay time ensures high-speed operation, which is critical in high-frequency clocking applications.

The robustness of the PC74HCT354P is evident in its wide operating temperature range of -40°C to +125°C, allowing it to perform reliably in extreme environments. The DIP-20 package makes it easy to integrate into a variety of circuit boards. The device's high noise immunity and low power dissipation further emphasize its suitability for demanding applications.

Applications

Common applications for the NXP PC74HCT354P include:

  • Memory register applications
  • Data storage and retrieval systems
  • Communication interfaces
  • Microprocessor support chips
  • Bus drivers
  • Buffer registers

You May Also Be Interested in

Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Harris Corporation
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess