EN
  • EN
  • DE

PC9S08EL32F1MTJ

Part No PC9S08EL32F1MTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HCS08 CISC 32KB Flash 3.3V/5V 20-Pin TSSOP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Data Bus Width 8 b
Interface I2C, SCI, SPI
Max Frequency 40 MHz
Maximum Operating Temperature 125 °C
Memory Size 32 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Pins 20
Number of Programmable I/O 22
Number of Timers/Counters 6
Radiation Hardening No
RAM Size 1 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 989369-PC9S08EL32F1MTJ
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC9S08EL32F1MTJ CAD Model

Description

Product Overview: NXP PC9S08EL32F1MTJ Microcontroller

The NXP PC9S08EL32F1MTJ is a high-performance microcontroller unit (MCU) from NXP's S08 product line, designed for embedded applications requiring a perfect balance between power consumption and processing capability. This microcontroller is based on the HCS08 core, which operates at a maximum frequency of 40 MHz, ensuring swift execution of instructions and efficient handling of tasks.

With 32KB of on-chip flash memory, the PC9S08EL32F1MTJ provides ample space for storing application code and data, while its 2KB RAM facilitates smooth and responsive operation. The flash memory is highly reliable, featuring block protection and security options to safeguard intellectual property and sensitive code from unauthorized access.

This MCU comes in a compact 48-QFN package, making it suitable for space-constrained applications. It supports a wide operating voltage range from 2.7V to 5.5V, providing versatility for various power environments and ensuring compatibility with both 3.3V and 5V systems. The low-power design of the PC9S08EL32F1MTJ allows for extended battery life in portable devices, making it an ideal choice for power-sensitive applications.

The device boasts a rich set of integrated peripherals, including an 8-channel 10-bit analog-to-digital converter (ADC), which enables precise measurement of analog signals. It also features multiple communication interfaces such as I2C, SPI, and SCI, allowing for easy connectivity with other components and peripherals within an embedded system.

Additional features of the PC9S08EL32F1MTJ include an 8-channel timer/pulse-width modulator (TPM) for accurate timing and control tasks, a real-time counter, and an on-chip temperature sensor. These integrated functionalities reduce the need for external components, saving on system cost and complexity.

In summary, the NXP PC9S08EL32F1MTJ microcontroller offers a robust set of features suitable for a wide range of applications, from consumer electronics to industrial control systems. Its combination of processing power, memory capacity, and integrated peripherals, all within a low-power and compact package, make it a versatile choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess