Introducing the PCA82C200T CAN Controller from NXP
The PCA82C200T is a stand-alone Controller Area Network (CAN) controller that serves as an interface between microcontrollers and the physical two-wire CAN bus designed by NXP Semiconductors. This device is specifically engineered to facilitate reliable communication in applications requiring robust data exchange with high immunity to electrical interference.
Key Features:
- Compatibility: The PCA82C200T complies with the ISO 11898 standard, ensuring compatibility with established CAN protocols.
- Operating Modes: It offers various modes of operation including normal, basicCAN, standby, and sleep modes, providing flexibility for different power consumption and functionality requirements.
- Message Handling: The device is capable of handling standard and extended message frames and offers a sophisticated message filtering system.
- Error Handling: Equipped with error detection and confinement capabilities, the PCA82C200T enhances the reliability of the communication network.
- Signal Improvement: It incorporates features for improved signal integrity, such as automatic bit-rate detection and an on-chip oscillator that requires no external components.
Applications:
The PCA82C200T is ideal for automotive electronics, industrial automation systems, and any embedded system requiring a fault-tolerant, high-speed data communications bus. Its robustness and reliability make it particularly suitable for harsh environmental conditions where dependable data exchange is critical.
Technical Specifications:
- Supply Voltage: 5V ±10%
- Temperature Range: -40°C to +125°C
- Package: SO28; SOT136-1
This CAN controller is designed to simplify the integration of the CAN protocol into your design with minimal external components needed. NXP's PCA82C200T offers a cost-effective solution for your data communication needs while maintaining high performance and reliability.
Ordering Information:
The PCA82C200T is available for ordering under the part number PCA82C200T/YM,112. For detailed product information, datasheets, and support, visit the NXP Semiconductors official website or contact your local NXP sales office.