EN
  • EN
  • DE

PCA82C251T/N3,112

Part No PCA82C251T/N3,112
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO  /  1/1 Transceiver Half CANbus 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 150 mV
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number PCA82
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-5024,568-5024-5,568-5024-ND,935196020112,PCA82C251T/N3,112-ND,PCA82C251TD,PCA82C251TD-ND
Standard Package 2,000
Win Source Part Number 967485-PCA82C251T/N3,112
Ultra Librarian 3D Model Ultra Librarian PCA82C251T/N3,112 CAD Model

Description

Overview of NXP PCA82C251T/N3,112 CAN Transceiver

The PCA82C251T/N3,112 is a high-performance CAN (Controller Area Network) transceiver produced by NXP Semiconductors. This device provides an interface between a CAN protocol controller and the physical two-wire CAN bus. It is designed to operate at speeds of up to 1 Mbit/s and is compliant with the ISO 11898 standard, ensuring reliable communication in automotive and industrial applications.

Key Features

  • ISO 11898 Standard: The transceiver is designed to be compliant with the ISO 11898 standard for high-speed CAN applications, ensuring compatibility with other CAN devices and systems.
  • High-Speed Operation: It supports CAN transmission speeds of up to 1 Mbit/s, making it suitable for high-speed data transfer requirements.
  • Differential Receiver with Wide Common-Mode Range: The device includes a differential receiver that can handle large common-mode voltage variations, which is essential for robust communication in noisy environments.
  • Thermal Protection: The PCA82C251T/N3,112 features thermal protection that disables the transmitter in case of excessive power dissipation, preventing damage to the device.
  • Low Electromagnetic Emission: The transceiver has been designed to produce a very low level of electromagnetic emissions, reducing the potential for interference with other electronic systems.
  • Transceiver Status Detection: It includes features to detect the status of the transceiver, such as a permanent dominant detection on the bus, which can help in diagnosing network issues.

Applications

The PCA82C251T/N3,112 is primarily used in automotive networks but is also suitable for a variety of industrial automation systems where robust data communication is required. It is ideal for applications such as:

  • On-board diagnostics
  • Body control modules
  • Engine control units
  • Factory automation and process control
  • Medical equipment and instrumentation

Product Specifications

The device is available in an SO8 package and operates over a wide supply voltage range. It is characterized for operation from -40°C to +125°C, making it reliable in extreme temperature conditions commonly found in automotive environments. The PCA82C251T/N3,112 is also designed for low-current consumption in both active and power-down modes, contributing to energy-efficient designs.

With its robust feature set, the NXP PCA82C251T/N3,112 CAN transceiver is a crucial component for reliable and efficient communication in complex networks, where uninterrupted data transfer and system integrity are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess