EN
  • EN
  • DE
  • IT

PCA85134H/Q900/1,1

Part No PCA85134H/Q900/1,1
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRIVER 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Digits or Characters 15 Characters, 30 Characters, 240 Elements
Operating Supply Current 8μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 95°C
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 103812-PCA85134H/Q900/1,1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA85134H/Q900/1,1 CAD Model

Description

Introducing the PCA85134H/Q900/1,1 by NXP Semiconductors

The PCA85134H/Q900/1,1 is a cutting-edge product from the renowned semiconductor manufacturer NXP. This component is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for a wide range of industries.

Key Features:

  • High Integration: The PCA85134H/Q900/1,1 is a highly integrated circuit, which facilitates the development of compact and sophisticated electronic systems. It is ideal for applications where space is at a premium and high performance is required.
  • Robust Performance: Engineered to deliver consistent performance, this product can withstand challenging environmental conditions, making it suitable for use in automotive, industrial, and consumer electronics where reliability is crucial.
  • Advanced Technology: Built on NXP's proven semiconductor technology, the PCA85134H/Q900/1,1 benefits from the company's continuous innovation and commitment to quality. This ensures that the product not only meets but exceeds the high standards expected by today's electronic manufacturers.
  • Energy Efficient: With energy efficiency in mind, this component is designed to operate with minimal power consumption, helping to extend the battery life of portable devices and reduce the overall energy footprint of electronic systems.

Applications:

The versatility of the PCA85134H/Q900/1,1 makes it an ideal choice for a variety of applications, including:

  • Automotive systems, such as in-vehicle networking and sensor interfaces
  • Industrial control units, where precision and durability are necessary
  • Consumer electronics, including smart home devices and wearable technology

Product Specifications:

The PCA85134H/Q900/1,1 is offered in a robust package that ensures its integrity during installation and throughout its operational life. The product specifications are carefully tailored to provide optimal functionality and compatibility with a range of peripheral components.

As a testament to NXP's commitment to excellence, the PCA85134H/Q900/1,1 is manufactured in compliance with stringent industry standards, ensuring both safety and the highest level of performance. Whether for commercial or industrial applications, this product stands as a testament to NXP's leadership in semiconductor innovation.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $56.8455
National Semiconductor (TI)
LIQUID CRYSTAL DRIVER
Need more? Email Us
Harris Corporation
4 DIGIT UP/DOWN COUNTER
Lowest to $100.3368
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC BASEBOARD/STORAGE CTLR CSBGA / Driver
Lowest to $5.2156
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $64.8147
Harris Corporation
LIQUID-CRYSTAL DISPLAY DRIVER
Lowest to $6.3655
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $8.5012
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0698 $60.6980
23+ $4.9804 $114.5492
35+ $4.8247 $168.8645
48+ $4.6692 $224.1216
63+ $4.5135 $284.3505
84+ $4.0466 $339.9144
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess