EN
  • EN
  • DE

PCA8574PW,118

Part No PCA8574PW,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Interface - I/O Expanders 8-BIT I2C FM QB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series PCA8574
Mounting Style SMD/SMT
Package / Case TSSOP-16
Interface Type I2C, Serial
Number of I/Os 8 I/O
Interrupt Output With Interrupt
Supply Voltage - Min 2.3 V
Supply Voltage - Max 5.5 V
Maximum Clock Frequency 400 kHz
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Output Current 50 mA
Output Type Open Drain
Brand NXP Semiconductors
Logic Family PCA
Operating Supply Current 200 uA
Operating Supply Voltage 2.3 V to 5.5 V
Pd - Power Dissipation 400 mW
Product Type I/O Expanders
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCA8574PW,118 CAD Model

Description

Product Overview: PCA8574PW,118

The PCA8574PW,118 is a robust I/O expander from NXP Semiconductors, designed to provide a seamless solution for expanding the input/output capabilities of microcontroller-based systems. This integrated circuit is a part of the PCA8574 series, which is renowned for its efficiency in adding more I/O ports to a system which is particularly useful when dealing with microcontrollers with a limited number of pins.

This particular model, housed in a TSSOP-16 package, operates under a supply voltage ranging from 2.5V to 6V, making it versatile for various applications. It communicates with the main processor via the two-wire I²C-bus/SMBus interface, which is a widely accepted protocol for serial communication, ensuring compatibility with a vast array of microcontrollers and processors available on the market.

Key Features

  • Interface: The PCA8574PW,118 uses an I²C-bus interface, supporting both 100 kHz (Standard-mode) and 400 kHz (Fast-mode) data transfer rates.
  • Ports: It provides eight programmable I/O ports which can be configured as inputs or outputs.
  • Interrupt Output: An interrupt output is available, which can be connected to the interrupt logic of the microcontroller, providing a trigger when an input state changes.
  • Power Supply: It has a wide range of operating voltage from 2.5V to 6V, accommodating various logic levels and system requirements.
  • Packaging: The device comes in a slim TSSOP-16 package, which is beneficial for space-constrained applications.

Applications

The PCA8574PW,118 is suitable for a diverse set of applications, particularly where there is a need to increase the number of I/O ports without changing the microcontroller. Common applications include:

  • Servers
  • Personal computers
  • Industrial control systems
  • Robotics
  • Embedded systems

Its ease of use, coupled with the interrupt feature, ensures that the PCA8574PW,118 can help optimize system performance by reducing the need for the microcontroller to poll the expander, thereby saving valuable processor time for critical tasks. With its ability to operate over a broad voltage range and its compatibility with I²C, the PCA8574PW,118 from NXP is an excellent choice for designers looking to enhance the functionality of their systems without a significant increase in footprint or complexity.

You May Also Be Interested in

Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,670 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess