EN
  • EN
  • DE

PCA8575DB

Part No PCA8575DB
Manufacturer NXP / Nexperia
Description Remote 16-bit I/O expander for I2C-bus with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235857-PCA8575DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA8575DB CAD Model

Description

NXP PCA8575DB 16-bit I/O Expander

The NXP PCA8575DB is a robust 16-bit I/O (Input/Output) expander designed to provide a seamless solution for expanding the I/O capabilities of any microcontroller with an I2C interface. This versatile device is ideal for applications where additional I/Os are necessary, such as in the case of embedded systems, industrial controls, and consumer electronics that require a significant number of input or output operations.

The PCA8575DB operates as an interface between the high-speed I2C-bus and the peripheral I/Os. The I2C-bus supports serial clock frequencies up to 400 kHz, providing a swift means of communication with the host controller. Each I/O can be configured as either an input or an output without the use of a microcontroller, simplifying the design process and reducing the workload on the host CPU.

One of the key features of the PCA8575DB is its built-in level shifting, which allows the device to operate on power supplies ranging from 2.3V to 5.5V. This makes it highly adaptable to various systems and ensures compatibility with both 3.3V and 5V logic levels. Furthermore, the device includes a power-on reset feature that initializes the I/Os to a predefined state, thus preventing any unintended outputs during power-up.

The PCA8575DB also offers robust ESD protection, ensuring the device's reliability and longevity in harsh electrical environments. The expander's interrupt output can be connected to the interrupt logic of the host microcontroller. When any input state changes, the PCA8575DB generates an interrupt signal, alerting the microcontroller to the change without the need for constant polling, thus optimizing the system's power efficiency and performance.

For ease of integration, the PCA8575DB comes in a TSSOP24 package, allowing for a compact footprint on the PCB. Its address pins provide the option of using up to eight devices on the same I2C-bus, enabling a system to expand up to 128 additional I/Os. This scalability ensures that the PCA8575DB can cater to both simple and complex I/O expansion requirements.

In conclusion, the NXP PCA8575DB is a powerful, flexible, and easy-to-use 16-bit I/O expander that provides a cost-effective and efficient solution for systems that require additional I/O ports without sacrificing performance or space.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0734 $52.2478
40+ $2.5218 $100.8720
62+ $2.4430 $151.4660
85+ $2.3642 $200.9570
110+ $2.2854 $251.3940
147+ $2.0490 $301.2030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess