EN
  • EN
  • DE

PCA9504ADGG,112

Part No PCA9504ADGG,112
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56TSSOP / PC's, PDA's Interface 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Applications PC's, PDA's
Interface I2C
Voltage - Supply 3V ~ 5.25V
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Mounting Type Surface Mount
Base Product Number PCA95
Standard Package 875 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269589-PCA9504ADGG,112
Ultra Librarian 3D Model Ultra Librarian PCA9504ADGG,112 CAD Model

Description

Product Overview: PCA9504ADGG,112

The PCA9504ADGG,112 is a robust I/O expander from NXP Semiconductors, a leader in the technology space known for their innovative and reliable components. This device is an integral part of the PCA9504 series, designed to provide a seamless and efficient solution for expanding I/O capabilities in a variety of electronic applications.

Key Features

  • Interface: The PCA9504ADGG,112 utilizes the I²C-bus/SMBus interface, which is widely recognized for its simplicity and effectiveness in communication between integrated circuits.
  • Channels: It features 8-bit I/O port expanders, which means it can manage up to 8 separate input or output configurations, thereby significantly increasing the number of I/Os available to a microcontroller or processor.
  • Voltage Range: This device operates within a 2.3V to 3.6V range, making it suitable for low-voltage applications and compatible with a variety of systems.
  • Package: Enclosed in a TSSOP-16 package, the PCA9504ADGG,112 offers a compact footprint and is designed for surface-mount technology, ensuring a secure and reliable connection to the circuit board.

Applications

The PCA9504ADGG,112 is versatile and can be used across a broad spectrum of applications. It is particularly useful in scenarios where there is a need to increase the number of I/O lines available to a microcontroller. Common applications include:

  • Servers
  • Personal computers
  • Embedded systems
  • Industrial control systems
  • Telecommunications equipment

Performance and Reliability

With NXP's commitment to quality, the PCA9504ADGG,112 is designed to deliver high performance and reliability. It supports both the standard mode (100 kHz) and the fast mode (400 kHz) of I²C-bus for versatile communication speed options. Additionally, it has built-in power-on reset and features an interrupt output which can be configured to reflect the input status, adding to the device's operational efficiency.

Ordering Information

The product is available with the orderable part number PCA9504ADGG,112. For detailed specifications, datasheets, and ordering information, customers can visit NXP's official website or contact authorized distributors.

You May Also Be Interested in

Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,340 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess