EN
  • EN
  • DE

PCA9516AD

Part No PCA9516AD
Manufacturer NXP / Nexperia
Description 5-channel I2C hub
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235919-PCA9516AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9516AD CAD Model

Description

NXP PCA9516AD I²C-Bus Repeater

The NXP PCA9516AD is a sophisticated integrated circuit designed to facilitate robust I²C-bus communication in complex environments. This I²C-bus repeater allows for the extension of the I²C-bus by buffering both the data (SDA) and the clock (SCL) lines, enabling the connection of multiple devices over extended distances.

Key Features

  • 5-Channel Hub: The PCA9516AD integrates five bidirectional channels that can be used to create a branching I²C-bus network.
  • Voltage Level Translation: It operates over a wide supply voltage range (2.3V to 5.5V) and can translate between different voltage levels, making it suitable for multi-voltage systems.
  • High Noise Immunity: With built-in hot-swap capabilities, it ensures a high level of noise immunity and prevents glitches on the I²C-bus during live insertion and removal of boards.
  • Low Standby Current: The device's low standby current is a boon for power-sensitive applications.

Applications

The PCA9516AD is ideal for a variety of applications where I²C-bus signal integrity is crucial. It is commonly used in:

  • Server and telecom infrastructure
  • Industrial control systems
  • Consumer electronics
  • Automotive networks

Package and Quality

Encased in a compact 16-pin TSSOP package, the PCA9516AD is designed for space-constrained applications. It is compliant with the stringent quality standards required for industrial and automotive applications, ensuring reliable performance in diverse operating conditions.

Ordering Information

The NXP PCA9516AD is available for order under the part number PCA9516AD,112. For detailed specifications, technical documentation, and ordering information, customers are encouraged to visit the official NXP Semiconductors website or contact authorized distributors.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3825 $63.8250
23+ $5.2369 $120.4487
35+ $5.0732 $177.5620
48+ $4.9096 $235.6608
61+ $4.7460 $289.5060
82+ $4.2550 $348.9100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess