EN
  • EN
  • DE

PCA9519PW,118

Part No PCA9519PW,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 4CH 20TSSOP / Buffer, ReDriver 4 Channel 400kHz 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr NXP USA Inc.
Package Tape & Reel
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 4
Capacitance - Input 6 pF
Voltage - Supply 3V ~ 5.5V
Current - Supply 11.6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number PCA9519
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-11653-6,PCA9519PW-T,PCA9519PW,118-ND,568-11653-1,568-11653-2,PCA9519PW-T-ND,935281253118
Standard Package 2,500
Win Source Part Number 1084228-PCA9519PW,118
Ultra Librarian 3D Model Ultra Librarian PCA9519PW,118 CAD Model

Description

NXP PCA9519PW,118 I²C Bus Repeater

The PCA9519PW,118 is a robust I²C bus repeater designed by NXP Semiconductors to enhance I²C bus signal integrity by extending the practical bus length. This innovative device is a part of NXP's high-performance interface portfolio and is essential for applications requiring long I²C bus connections or the connection of multiple devices on the same bus.

Key Features

  • Dual Bidirectional Channels: The PCA9519PW,118 features two bidirectional channels, allowing for seamless communication between I²C devices.
  • Hot-Swappable: The device supports hot-swapping, making it possible to change devices on the I²C bus without powering down the system.
  • Level Shifting: It can also act as a level shifter, allowing for voltage level translation between 0.9V and 5.5V on the I²C bus.
  • Enhanced Signal Integrity: It significantly improves signal integrity by providing a strong drive capability, which is particularly beneficial in noisy environments or over extended distances.
  • Low Standby Current: The PCA9519PW,118 is designed for power-sensitive applications, with a low standby current that helps conserve energy.

Applications

The PCA9519PW,118 is suitable for a wide range of applications, including:

  • Industrial control systems
  • Telecommunications infrastructure
  • Data acquisition systems
  • Server and storage systems
  • Consumer electronics

Package and Quality

The PCA9519PW,118 comes in a TSSOP-8 package, which is compact and ideal for space-constrained applications. The device is manufactured to NXP's high-quality standards, ensuring reliability and performance in the most demanding conditions.

Easy Integration

Integrating the PCA9519PW,118 into your design is straightforward, thanks to its compatibility with standard I²C protocols and the comprehensive support provided by NXP, including detailed datasheets and application notes.

Whether you're designing a complex industrial system or a simple consumer device, the PCA9519PW,118 from NXP offers a reliable and efficient solution for enhancing your I²C bus system's range and integrity.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,244 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess