EN
  • EN
  • DE

PCA9538PW/Q900,118

Part No PCA9538PW/Q900,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I2C BUS/SMBUS 8BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features I/O Expander 8 I²C, SMBus 16-TSSOP
Manufacturer NXP
Package Reel - TR
Number of I/O 8
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name PCA9538
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-10186-1, 568-10186-2, PCA9538PW/Q900,118-ND, 568-10186-6, 935296862118
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888707-PCA9538PW/Q900,118
Ultra Librarian 3D Model Ultra Librarian PCA9538PW/Q900,118 CAD Model

Description

Product Overview: PCA9538PW/Q900,118 from NXP Semiconductors

The PCA9538PW/Q900,118 is a robust, low-voltage 8-bit I²C-bus and SMBus low power I/O expander designed and manufactured by NXP Semiconductors. This versatile component is engineered to provide general-purpose remote I/O expansion for most microcontroller families, which is especially useful when the number of available GPIOs (General Purpose Input/Output) on the microcontroller is limited.

The PCA9538PW/Q900,118 operates at an I²C-bus frequency of up to 400 kHz and provides an interface between a parallel bus and an I²C-bus. It consists of multiple 8-bit configuration, input, output, and polarity inversion registers. Each I/O can be used as an input or output without the use of a data-direction control signal. This provides a high level of flexibility and ease of use.

The device is housed in a TSSOP16 (Thin Shrink Small Outline Package) with a body width of 4.4 mm, making it suitable for space-constrained applications. It supports a wide operating voltage range from 2.3V to 5.5V, which allows for use in various system designs without the need for additional level shifters.

Features of the PCA9538PW/Q900,118 include an active LOW interrupt output which can be connected to the interrupt logic of the microcontroller. This feature signals the microcontroller that an input state has changed, thus eliminating the need for the microcontroller to continuously poll the input status. This results in a more efficient use of the microcontroller's processing bandwidth and power consumption.

Additionally, the PCA9538PW/Q900,118 offers built-in power-on reset, a noise filter on the SCL/SDA inputs, and an 8-bit serial input/output port expander with interrupt output. Its latch-up performance exceeds 100 mA per JESD 78, Class II, making it a reliable choice for various applications.

The PCA9538PW/Q900,118 is ideal for use in servers, personal electronics, and industrial control systems, where additional I/Os are needed. Its ease of use and integration, along with NXP's reputation for quality, make it a valuable component for designers looking to expand the capabilities of their microcontroller-based systems.

You May Also Be Interested in

Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Microchip Technology
Lowest to $2.9105
Microchip Technology
Lowest to $1.1792
Microchip Technology
Lowest to $1.6007
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Microchip Technology
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3272 $51.1984
53+ $1.9095 $101.2035
82+ $1.8498 $151.6836
112+ $1.7902 $200.5024
145+ $1.7305 $250.9225
194+ $1.5515 $300.9910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess