EN
  • EN
  • DE

PCA9539BS+118

Part No PCA9539BS+118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 725907-PCA9539BS+118
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9539BS+118 CAD Model

Description

Introducing the PCA9539BS+118 Remote 16-bit I/O Expander from NXP

The PCA9539BS+118 is a robust, high-performance I/O expander from the reputable semiconductor manufacturer, NXP Semiconductors. This device is designed to provide a simple solution for expanding I/O capabilities using the two-line bidirectional I²C-bus (Inter-Integrated Circuit) and SMBus (System Management Bus) serial interface. It is particularly suited for applications where I/O pins on microcontrollers are limited and additional inputs/outputs are needed.

Equipped with 16-bit I/O ports, the PCA9539BS+118 is capable of operating with a power supply ranging from 2.3V to 5.5V, making it versatile for various logic levels and suitable for battery-powered devices. It also boasts a built-in oscillator which eliminates the need for external components and simplifies circuit design.

The device features an active LOW interrupt output which can be connected to the interrupt logic of the microcontroller. This informs the host controller of an input state change, allowing for efficient software polling and power management. The PCA9539BS+118 supports up to 400 kHz fast I²C-bus for swift data transfer, which is essential for applications requiring rapid communication with peripheral devices.

Designed with practicality in mind, the PCA9539BS+118 comes in a TSSOP24 package, which is a space-saving form factor, ideal for compact PCB layouts. Its operating temperature range from -40°C to +85°C ensures reliable performance in a variety of environmental conditions.

Applications for this I/O expander are diverse, including but not limited to servers, personal electronics, industrial control, home automation, and embedded systems. With its ease of use and integration, the PCA9539BS+118 is a perfect choice for designers looking to enhance their system's I/O capabilities without a significant increase in footprint or complexity.

Overall, the PCA9539BS+118 by NXP is a testament to the company's commitment to offering innovative solutions that meet the evolving needs of modern electronic systems. Its combination of flexibility, performance, and compact design makes it an indispensable component for expanding I/O ports in a multitude of applications.

You May Also Be Interested in

NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Microchip Technology
Lowest to $1.1792
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.4667
Microchip Technology
Lowest to $1.1320
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
Microchip Technology
Lowest to $1.6007
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $8.1835
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $17.9951

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9928 $51.8128
54+ $1.8643 $100.6722
84+ $1.8000 $151.2000
120+ $1.6714 $200.5680
156+ $1.6071 $250.7076
195+ $1.5429 $300.8655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess