EN
  • EN
  • DE

PCA9554PW-T

Part No PCA9554PW-T
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description 8-bit I2C-bus and SMBus I/O port with interrupt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - I/O Expanders
Manufacturer NXP
Win Source Part Number 345221-PCA9554PW-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9554PW-T CAD Model

Description

NXP PCA9554PW-T 8-bit I/O Expander

The NXP PCA9554PW-T is a robust 8-bit I/O (Input/Output) expander designed to provide additional I/O capabilities to microcontrollers over an I2C-bus interface. This versatile component is housed in a TSSOP-16 (Thin Shrink Small Outline Package) and operates across a wide voltage range of 2.3V to 5.5V, making it suitable for a variety of applications, including mobile devices, servers, personal electronics, and industrial automation.

With the PCA9554PW-T, users can expand the I/O ports of their microcontroller or processor without the need for additional board redesigns for extra hardware. This is particularly beneficial in applications where PCB space is at a premium or when using microcontrollers with a limited number of pins.

Key Features:

  • I2C Interface: The device communicates through a two-wire I2C serial interface, which is widely used due to its simplicity and efficiency. It supports both 100 kHz (Standard-mode) and 400 kHz (Fast-mode) clock frequencies.
  • 8-bit I/O Ports: It provides 8 programmable I/O pins that can be used as either inputs or outputs, offering flexibility in interfacing with other peripherals or sensors.
  • Interrupt Output: An interrupt output pin is available and can be configured to alert the host microcontroller of input changes, which helps to improve system response time and efficiency by reducing the need for continuous polling.
  • Low Standby Current: The PCA9554PW-T is designed for low power consumption, with a low standby current, making it suitable for battery-powered and power-sensitive applications.
  • Software Reset: A built-in reset feature allows the device to be reset through the I2C-bus.
  • High Noise Immunity: The inputs are designed to have a high noise immunity, which is crucial for reliable operation in electrically noisy environments.

The PCA9554PW-T is not just a simple I/O expander; it is also equipped with input latches for each port to retain input logic states when the device is not being accessed, as well as three hardware address pins that allow up to eight devices to share the same I2C-bus. This feature is particularly useful for expanding the I/O capability without requiring additional buses.

Overall, the NXP PCA9554PW-T is an excellent choice for designers looking to increase the I/O capabilities of their systems without sacrificing space, power, or complexity.

You May Also Be Interested in

Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8928 $58.9280
24+ $4.8348 $116.0352
37+ $4.6835 $173.2895
51+ $4.5334 $231.2034
66+ $4.3821 $289.2186
89+ $3.9282 $349.6098
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess