EN
  • EN
  • DE

PCA9555APW,118

Part No PCA9555APW,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Interface - I/O Expanders 16b I2C BUS INTERUPT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series PCA9555A
Mounting Style SMD/SMT
Package / Case TSSOP-24
Interface Type I2C, Serial, SMBus
Number of I/Os 16 I/O
Interrupt Output With Interrupt
Supply Voltage - Min 1.65 V
Supply Voltage - Max 5.5 V
Maximum Clock Frequency 100 kHz
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
ESD Protection 2 kV
Input Voltage 1.65 V to 5.5 V
Output Current 25 mA
Output Voltage 6.5 V
Product I/O Expanders
Type I/O Expander
Brand NXP Semiconductors
Logic Type I2C, SMBus
Operating Supply Current 160 mA
Operating Supply Voltage 1.65 V to 5.5 V
Pd - Power Dissipation 200 mW
Product Type I/O Expanders
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCA9555APW,118 CAD Model

Description

NXP PCA9555APW,118 - 16-bit I²C-bus and SMBus I/O Expander

The PCA9555APW,118 is a robust 16-bit I/O expander from NXP Semiconductors designed to provide additional I/O capabilities to a microcontroller via the I²C-bus and SMBus interface. This versatile component is particularly useful when there is a need to expand the number of I/Os for sensor inputs, power sequencing, industrial control, and other applications where additional inputs or outputs are necessary.

Encased in a TSSOP-24 package, the PCA9555APW,118 operates over an extended temperature range, making it suitable for a wide range of industrial and commercial environments. Its 16 I/O pins can be configured either as inputs or outputs, providing excellent flexibility for various design requirements.

Key Features:

  • Interface: I²C-bus interface (operating at frequencies of up to 400 kHz) and SMBus compatibility ensures seamless integration with most microcontrollers and allows for easy serial expansion of I/O in a system.
  • Input/Output: 16-bit I/O ports that can be independently configured, allowing for a mix of input and output pins to match specific application needs.
  • Interrupt Output: An interrupt output pin is available and can be configured to signal the host microcontroller when an input state has changed, thus improving system efficiency by eliminating the need for continuous polling.
  • Power Supply: A broad power supply range from 2.3V to 5.5V provides compatibility with both 3.3V and 5V systems, offering design flexibility across various applications.
  • Software Reset: An onboard software reset feature allows the device to be reset through the I²C-bus, simplifying remote recovery and initialization.
  • Polarity Inversion: Input port polarity inversion registers enable the reversal of polarity for the I/O pins, adapting to different logic level requirements.

The PCA9555APW,118 is an ideal solution for system designers looking to expand the I/O capabilities of their microcontroller-based systems without the need for additional microcontrollers or complex wiring. Its ease of use, combined with the robust feature set, ensures that it can meet the demands of a diverse array of applications, from simple GPIO expansions to more complex industrial control systems.

Whether you are working on home automation, server management, or portable electronics, the PCA9555APW,118 from NXP Semiconductors is a reliable and efficient choice for expanding your system's I/O capabilities.

You May Also Be Interested in

NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
Xinluda Information Technology Co., Ltd.
16 QFN-24(4x4) I/O Expanders RoHS
Lowest to $0.5396
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8417 $50.5020
145+ $0.6906 $100.1370
225+ $0.6690 $150.5250
310+ $0.6474 $200.6940
400+ $0.6259 $250.3600
535+ $0.5611 $300.1885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,270 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess