EN
  • EN
  • DE

LS1021ASE7KQB

Part No LS1021ASE7KQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ 1.0GHZ 525FCPBGA / ARM® Cortex®-A7 Microprocessor IC QorIQ® Layerscape 2 Core, 32-Bit 1.0GHz 525-FCPBGA (19x19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.0GHz
RAM Controllers DDR3L, DDR4
Display & Interface Controllers 2D-ACE
Ethernet GbE (3)
SATA SATA 6Gbps (1)
USB USB 3.0 (1) + PHY
Temperature Range - Operating 0°C ~ 105°C
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 525-FBGA, FCBGA
Supplier Device Package 525-FCPBGA (19x19)
Base Product Number LS1021
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8542.31.0001
Win Source Part Number 1349023-LS1021ASE7KQB
Ultra Librarian 3D Model Ultra Librarian LS1021ASE7KQB CAD Model

Description

The NXP LS1021ASE7KQB is a cutting-edge, high-performance processor designed for a broad range of applications, including industrial control, networking, and Internet of Things (IoT) devices. This innovative product from NXP Semiconductors leverages the QorIQ Layerscape architecture, known for its high efficiency and powerful processing capabilities.

Key Features:

  • Dual-Core Processing: At the heart of the LS1021ASE7KQB lies a dual-core ARM Cortex-A7 processor, which operates at a frequency of up to 1 GHz. This provides a balance between performance and power consumption, making it ideal for applications that require efficient multitasking.
  • Integrated Security: Security is a top priority in today's connected world, and the LS1021ASE7KQB addresses this with its advanced cryptographic engine. This ensures secure data transactions and protection against unauthorized access.
  • Connectivity: The processor comes equipped with a wealth of connectivity options, including multiple Gigabit Ethernet, USB 3.0, and PCIe interfaces. This allows for flexible and high-speed connections to a variety of peripherals and networks.
  • Energy Efficient: The LS1021ASE7KQB is designed with energy efficiency in mind, featuring a low-power design that minimizes heat generation and power consumption, making it suitable for fanless and compact designs.
  • Package: The component is available in a 19x19 mm 416-Ball MAPBGA package, which allows for a compact footprint on printed circuit boards, saving valuable space in dense designs.

Applications:

The versatile nature of the NXP LS1021ASE7KQB processor makes it applicable in a variety of settings, including but not limited to:

  • Industrial Automation and Control Systems
  • Enterprise and Home Networking Equipment
  • Smart Energy Management Systems
  • IoT Gateways and Smart Devices

With its robust feature set and flexible application range, the NXP LS1021ASE7KQB is an ideal choice for developers and manufacturers seeking a reliable and powerful processor for their next-generation devices.

You May Also Be Interested in

NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess