The PCA9558PW from NXP Semiconductors is a highly versatile 8-bit I/O expander designed to provide additional I/O capabilities to microcontrollers over the I²C-bus and SMBus. This integrated circuit is particularly useful in applications where I/O pins are limited, and more inputs/outputs are required for interfacing with switches, sensors, LEDs, displays, and other peripherals.
Key Features
- Interface: I²C-bus and SMBus compatible, supporting up to 400 kHz (Fast-mode) and 100 kHz (Standard-mode) clock frequencies.
- Operating Voltage: The device operates within a voltage range of 2.3V to 5.5V, making it suitable for both 3.3V and 5V systems.
- 8-bit Configuration: Each of the eight I/Os can be configured as an input or output, providing flexibility and control for a variety of digital applications.
- Interrupt Output: An interrupt output pin is available and can be configured to alert the host controller when an input state changes, enhancing system efficiency by eliminating the need for continuous polling.
- Polarity Inversion: Input port polarity can be inverted, allowing for easy adaptation to different logic levels or signal conditions.
- Output Drive Capability: The PCA9558PW provides an open-drain or push-pull output configuration, ensuring compatibility with a wide range of peripheral devices.
- Package: The device is available in a TSSOP20 package, which is ideal for space-constrained applications.
Applications
With its robust feature set, the PCA9558PW is suitable for a broad array of applications including, but not limited to:
- Server management
- Industrial control systems
- Automotive control systems
- Medical equipment
- Consumer electronics
Overall, the NXP PCA9558PW is a powerful solution for system designers looking to expand the I/O capabilities of their microcontroller-based systems with minimal additional components and straightforward integration.