EN
  • EN
  • DE

PCA9564PW,112

Part No PCA9564PW,112
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC CTRL PARALLEL/I2C BUS 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Protocol I2C
Purpose Controller
Supply Voltage - Operating 2.3 V to 3.6 V
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 269868-PCA9564PW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9564PW,112 CAD Model

Description

Overview of NXP PCA9564PW,112

The PCA9564PW,112 is a highly integrated and efficient I²C-bus controller device produced by NXP Semiconductors. This powerful component is designed to provide a seamless interface between a standard parallel-bus of a microcontroller and the serial I²C-bus, allowing for enhanced communication capabilities within embedded systems.

Key Features

  • Parallel-Bus to I²C-Bus Protocol Converter: The PCA9564PW,112 facilitates the conversion between a parallel interface and an I²C serial bus with minimal intervention from the host controller, thus simplifying the design and freeing up processor resources.
  • Operating Voltage: It operates over a wide voltage range from 2.3V to 5.5V, making it suitable for a variety of applications and compatible with many microcontrollers and systems.
  • High-Speed Interface: The device supports fast-mode (up to 400 kHz) and standard-mode (up to 100 kHz) I²C-bus speeds, ensuring quick data transfer rates for time-sensitive applications.
  • Multiple Slave Addresses: It can be configured with up to eight different slave addresses, providing flexibility in addressing and the ability to communicate with multiple I²C devices on the same bus.
  • Interrupt Function: An interrupt output is available, which can be used to alert the host controller of an event on the I²C-bus, such as data being received or transmitted.

Applications

The PCA9564PW,112 is suitable for a broad range of applications where an efficient and reliable interface between a parallel bus and an I²C-bus is required. It is commonly used in:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics

Package and Quality

The PCA9564PW,112 comes in a TSSOP-20 (Thin Shrink Small Outline Package) which is favored for its compact footprint and suitability for space-constrained applications. NXP's commitment to quality ensures that this device meets the stringent requirements of the industry, providing reliable performance in a wide range of operating conditions.

Whether you are designing an advanced communication system or looking to enhance the interfacing capabilities of your current project, the PCA9564PW,112 from NXP is an excellent choice for a robust and versatile I²C-bus controller.

You May Also Be Interested in

Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Maxim Integrated
Lowest to $10.0855
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess