EN
  • EN
  • DE

PCA9605DP,118

Part No PCA9605DP,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 8TSSOP / I2C Buffer 8-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 1
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 170μA
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 791501-PCA9605DP,118
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9605
Introduction Date February 09, 2010
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCA9605DP,118 CAD Model

Description

NXP PCA9605DP,118 I²C-Bus Buffer

The NXP PCA9605DP,118 is a robust I²C-bus buffer designed to provide bidirectional buffering for both SDA and SCL lines, ensuring signal integrity in applications that require extended cable lengths or multiple bus connectivities. This device is part of NXP's leading-edge interface products, offering a practical solution for applications that operate within the industrial, automotive, and consumer electronics sectors.

Featuring hot-swap capabilities, the PCA9605DP,118 allows for live board insertion without corrupting the data flow on the I²C-bus. This makes it an ideal component for modular systems where boards may need to be added or removed without powering down the system. Its 5V tolerant I/Os also allow for interfacing with mixed voltage systems, providing a level of flexibility for multi-voltage data communication.

The device is engineered to enhance the performance of the I²C-bus in challenging environments. It includes integrated rise-time accelerators for SDA and SCL lines, which significantly improve the data signal quality, especially in systems with long bus lines or high capacitance. This results in faster signal rise times and increased operational reliability.

NXP's PCA9605DP,118 supports a wide range of data transfer rates, including standard-mode, fast-mode, and fast-mode plus, making it a versatile choice for various I²C-bus applications. Its capability to support bus speeds up to 1 MHz ensures compatibility with high-speed devices and systems.

The device comes in a TSSOP package, which is ideal for space-constrained applications. It also features an operating temperature range of -40°C to +85°C, allowing it to perform reliably in extreme conditions. The PCA9605DP,118 is a durable and high-performing solution for any design requiring I²C-bus buffering.

With its advanced features and robust performance, the NXP PCA9605DP,118 is an excellent choice for designers looking to enhance their I²C-bus systems' signal integrity, reliability, and flexibility.

You May Also Be Interested in

Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $30.5789
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess