EN
  • EN
  • DE

PCA9632DP2,118

Part No PCA9632DP2,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description LED Lighting Driver ICs 4-BIT FM+I2C-BUS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Mounting Style SMD/SMT
Package / Case TSSOP-10
Number of Outputs 4 Output
Input Voltage, Min 2.3 V
Input Voltage, Max 5.5 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Input Voltage 2.3 V to 5.5 V
Brand NXP Semiconductors
Number of Channels 4 Channel
Supply Current - Max 150 uA
High Level Output Current - 10 mA
Low Level Output Current 25 mA
Pd - Power Dissipation 400 mW
Product Type LED Lighting Drivers
Standard Pack Qty 2500
Subcategory Driver ICs
Ultra Librarian 3D Model Ultra Librarian PCA9632DP2,118 CAD Model

Description

The PCA9632DP2,118 is a sophisticated LED driver developed by NXP Semiconductors, designed to control and enhance the capabilities of light-emitting diodes in various applications. This component is part of the PCA963x family, which is known for its programmable blink rates and brightness control, making it an ideal choice for LED status indication, backlighting LCD displays, and other lighting projects.

Key Features

  • Output Drive Capability: The PCA9632DP2,118 can support up to four LED outputs, each with an open-drain output capable of sinking 25mA. This makes it suitable for directly driving LEDs within its specified power range.
  • I2C Interface: Equipped with an I2C-bus interface, the device allows for easy integration into existing systems with a bus speed of up to 1 MHz, enabling fast and efficient communication.
  • Adjustable Brightness: Each LED output can be individually dimmed, providing flexibility and precise control over the brightness levels through an 8-bit PWM (Pulse Width Modulation).
  • Programmable Blinking: The PCA9632DP2,118 offers programmable blink rates and duty cycles, allowing for customizable signaling and alerting functionalities.
  • Supply Voltage: It operates on a supply voltage range of 2.3V to 5.5V, accommodating a variety of power sources and systems.
  • Energy Efficient: The device includes a built-in oscillator to reduce external components and an active-low OE input pin for hardware dimming and power saving.
  • Package: The PCA9632DP2,118 comes in a compact TSSOP16 package, which is suitable for space-constrained applications.

Applications

The PCA9632DP2,118 is versatile and can be used in a wide range of applications, including:

  • LED status indicators
  • Backlighting for LCD displays
  • Keypad backlights for mobile devices
  • Industrial control indicators
  • Fun and educational electronic projects

Conclusion

In summary, the PCA9632DP2,118 from NXP Semiconductors offers a high level of control and efficiency for driving LEDs. Its integration of an I2C-bus interface, along with the ability to individually adjust the brightness and blinking of each LED, makes it a highly adaptable solution for designers looking to enhance the visual impact of their applications. The product's low power consumption and small form factor further extend its suitability to a broad range of uses in both consumer and industrial markets.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0076 $57.0228
6+ $17.8046 $106.8276
9+ $17.2031 $154.8279
13+ $16.0000 $208.0000
17+ $15.3985 $261.7745
21+ $14.7970 $310.7370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess