EN
  • EN
  • DE

PCA9633PW

Part No PCA9633PW
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 4-bit Fm+ I2C-bus LED driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833475-PCA9633PW
Ultra Librarian 3D Model Ultra Librarian PCA9633PW CAD Model

Description

NXP PCA9633PW 4-bit Fm+ I2C-bus LED driver

The PCA9633PW from NXP Semiconductors is a highly efficient 4-bit Fast-mode Plus (Fm+) I2C-bus LED driver, designed to drive LEDs with enhanced precision and ease. This integrated circuit is part of NXP’s leading-edge portfolio of lighting solutions, tailored for a variety of applications that require low-power consumption and high-performance LED control.

Key Features:

  • 4 LED Drivers: Each output programmable at off, on, programmable LED brightness, and programmable group dimming/blinking mixed with individual LED brightness.
  • I2C Interface: Fast-mode Plus I2C-bus interface with 30 mA high drive capability on SDA output for driving high capacitive buses.
  • Individual Brightness Control: Provides 256-step brightness control for each LED output.
  • Group Dimming: Offers group dimming/blinking that can be used for both power saving and signaling effects that are attention-grabbing.
  • Supply Voltage: Operates on a power supply voltage ranging from 2.3 V to 5.5 V, making it suitable for battery-operated devices.
  • Output Current: Each LED output can sink up to 25 mA, allowing the driver to drive most LEDs at their full brightness.
  • Output Voltage: 5.5 V tolerant when VDD is between 2.3 V and 3.6 V.
  • Package: Available in a TSSOP16 package, which is suitable for space-constrained applications.

Applications:

The PCA9633PW is ideal for a multitude of applications including, but not limited to:

  • LED back-lighting in LCD displays.
  • Indicator and fun lights for consumer electronics.
  • LED status signaling in servers, networking, and telecommunications equipment.
  • General purpose LED lighting.

Advantages:

With its low power consumption and small footprint, the PCA9633PW is an excellent choice for portable applications. Its programmable features provide designers with a flexible tool to create advanced lighting effects without burdening the main processor, thus saving on valuable system resources.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,778 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess