EN
  • EN
  • DE

PCA9665PW,118

Part No PCA9665PW,118
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC CNTRLR PARALLEL/I2C 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Protocol I2C
Purpose Controller
Supply Voltage - Operating 2.3 V to 3.6 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 121053-PCA9665PW,118
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9665PW,118 CAD Model

Description

The PCA9665PW,118 is a robust I²C-bus controller device designed by NXP Semiconductors to provide an efficient interface between a standard I²C-bus of a microcontroller and the serial I²C-bus. This allows for a seamless communication bridge that enhances the capabilities of microcontrollers with limited I²C-bus connectivity.

Key Features

  • Multi-master Capability: The PCA9665PW,118 supports multi-master systems, ensuring that multiple masters can try to take control of the bus without corrupting the data transmission.
  • High-speed Interface: It supports fast-mode plus (Fm+) with speeds up to 1 Mbit/s and offers a maximum bus loading of 30 mA on the SDA and SCL pins.
  • Operating Voltage Range: This device operates across a wide supply voltage range from 2.3 V to 5.5 V, making it suitable for various applications and logic levels.
  • Enhanced Noise Filtering: Includes both a noise filter on the SDA/SCL inputs and a 25 ns glitch filter on the SDA/SCL inputs to suppress noise on the I²C-bus lines.
  • Programmable Clock Frequency: The internal oscillator of the PCA9665PW,118 allows for a user-programmable clock frequency, providing flexibility in system design.

Applications

The PCA9665PW,118 is suitable for a variety of applications that require robust I²C-bus communication. It can be deployed in:

  • Industrial control systems
  • Automotive networks
  • Consumer electronics
  • Home automation systems
  • Telecommunication infrastructure

Package Information

The PCA9665PW,118 comes in a TSSOP16 (Thin Shrink Small Outline Package) which is a space-saving package. The TSSOP16 package is known for its thin profile and reduced footprint on PCBs, making it an excellent choice for applications where space is at a premium.

Manufacturer

NXP Semiconductors is a trusted leader in the semiconductor industry, known for its innovation and quality. The PCA9665PW,118 is a testament to NXP's commitment to providing advanced solutions for complex electronic communication challenges.

You May Also Be Interested in

Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess