EN
  • EN
  • DE

PCA9675PW

Part No PCA9675PW
Manufacturer NXP / Nexperia
Description Remote 16-bit I/O expander for Fm+ I2C-bus with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236149-PCA9675PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9675PW CAD Model

Description

NXP PCA9675PW 16-bit I/O Expander

The NXP PCA9675PW is a robust 16-bit I/O (Input/Output) expander designed to provide additional I/O capabilities to microcontrollers over the I2C-bus. This versatile component is ideal for applications where I/O pins on a microcontroller are limited and expansion is necessary. The PCA9675PW is housed in a TSSOP28 (thin shrink small outline package) that is suitable for space-constrained applications.

One of the key features of the PCA9675PW is its built-in level shifting, which allows it to interface with different logic levels, ranging from 2.3V to 5.5V. This makes it compatible with a wide variety of microcontrollers and other digital systems, ensuring seamless integration into your existing designs. Moreover, the device supports not just the standard 100 kHz and the fast 400 kHz I2C-bus modes but also the high-speed 1 MHz mode, providing flexibility in communication speed based on the requirements of your application.

The PCA9675PW offers 16 individually configurable I/Os, which can be used as either inputs or outputs. Each I/O can be controlled via the I2C-bus, with the capability to read the current state of inputs even while configured as outputs. This feature is particularly useful for monitoring and controlling a large array of sensors, switches, or other digital signals without needing a large number of pins on the main processor.

For enhanced robustness, the PCA9675PW includes built-in power-on reset and a low standby current, making it suitable for battery-powered and power-sensitive applications. Additionally, up to eight PCA9675PW devices can share the same I2C-bus, allowing for a total of 128 extra I/Os, which is extremely useful for complex systems that require a large number of I/Os without a significant increase in wiring complexity or board space.

Overall, the NXP PCA9675PW is a highly integrated, reliable, and easy-to-use I/O expander that solves the problem of limited I/O availability in microcontroller-based systems. Its features and performance make it an excellent choice for a broad range of applications, including industrial control, home automation, server management, and more.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2782 $52.7820
24+ $4.3309 $103.9416
36+ $4.1955 $151.0380
50+ $4.0602 $203.0100
64+ $3.9249 $251.1936
86+ $3.5188 $302.6168
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,863 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess