Product Overview: NXP PCA9691TS
The NXP PCA9691TS is a robust, feature-rich 16-bit I/O expander designed for the demanding needs of automotive and industrial applications. It is a part of NXP's leading-edge portfolio of I/O expanders that offer a simple solution for expanding I/O capabilities via the I2C-bus interface.
Key Features
- Extended Capabilities: The PCA9691TS provides an additional 16 I/O pins that can be configured as inputs or outputs, allowing for seamless integration with microcontrollers with limited I/Os.
- High Output Current: This device can sink or source up to 25 mA on each pin, making it suitable for directly driving LEDs or other high-current loads.
- Enhanced Interface: The I2C-bus interface supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes, ensuring compatibility with a wide range of microcontrollers and systems.
- Polarity Inversion: Input port polarity can be inverted, simplifying interface logic and reducing the need for additional components.
- Robust Design: With an operating temperature range of -40°C to +85°C, the PCA9691TS is built to withstand harsh environments, making it ideal for automotive and industrial applications.
- Low Standby Current: The device features a low standby current, which is crucial for power-sensitive applications.
Applications
The PCA9691TS is versatile and can be used in a variety of applications, including:
- Automotive control systems
- Industrial automation
- LED displays and signage
- Sensor interfaces
- Server management
- Home automation
Product Specifications
Attribute
Details
Package
TSSOP24
Supply Voltage
2.3 V to 5.5 V
Operating Temperature
-40°C to +85°C
I2C Bus Speed
Standard, Fast, High-speed modes
Output Current per Pin
25 mA
For engineers and designers seeking to expand the I/O capabilities of their systems without increasing complexity, the NXP PCA9691TS offers a reliable and efficient solution.