EN
  • EN
  • DE

PCE84C487P/010

Part No PCE84C487P/010
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270160-PCE84C487P/010
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCE84C487P/010 CAD Model

Description

NXP PCE84C487P/010 Microcontroller

The NXP PCE84C487P/010 is a high-performance microcontroller designed for advanced embedded control applications. This robust piece of hardware is part of NXP's renowned product line, which is well-known for its reliability, durability, and cutting-edge technology. The PCE84C487P/010 is specifically tailored for automotive and industrial applications, where precision and long-term reliability are of paramount importance.

Key Features:

  • Advanced Architecture: The PCE84C487P/010 is built on a powerful architecture that supports complex computing tasks, making it ideal for handling multiple operations simultaneously without compromising on performance.
  • High-Speed Connectivity: Equipped with various communication interfaces, this microcontroller ensures seamless connectivity with other devices and systems, facilitating efficient data exchange and system integration.
  • Robust Memory: With an ample amount of built-in memory, it provides sufficient space for program storage and data management, ensuring smooth and efficient operation.
  • Low Power Consumption: Designed with energy efficiency in mind, the PCE84C487P/010 operates at low power levels, making it an environmentally friendly choice for power-sensitive applications.
  • Durable Design: Encased in a robust package, this microcontroller is built to withstand harsh environments and conditions, ensuring consistent performance over its lifespan.

Applications:

The versatility of the PCE84C487P/010 makes it suitable for a wide range of applications. It's particularly adept in the automotive sector for engine control units, body electronics, and infotainment systems. In the industrial domain, it can be found in automation control systems, robotics, and smart sensors.

Technical Specifications:

  • Core: Advanced RISC Architecture
  • Memory: Includes high-capacity RAM and ROM
  • I/O Ports: Multiple input/output ports for versatile connectivity
  • Timers/Counters: Integrated timers for precise event management
  • Analog-to-Digital Converter: High-resolution ADC for accurate data acquisition

In summary, the NXP PCE84C487P/010 microcontroller is a powerful, efficient, and reliable solution for complex control tasks in automotive and industrial environments. Its combination of performance, connectivity, and durability makes it an ideal choice for engineers and designers looking to create sophisticated and robust systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess