EN
  • EN
  • DE

PCF51QU64VLF

Part No PCF51QU64VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP / MCU 32-bit ColdFire V1 RISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF51Qx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 13x12b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 791525-PCF51QU64VLF
Popularity Medium
Supply and Demand Status Limited
Family Name PCF51QU
Introduction Date March 07, 2011
ECCN 5A992
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCF51QU64VLF CAD Model

Description

NXP PCF51QU64VLF Microcontroller

The NXP PCF51QU64VLF is a highly integrated and versatile microcontroller designed to meet the needs of a wide range of embedded applications. This 8-bit MCU is part of NXP's Flexis series, which is known for its low power consumption and robust performance. The PCF51QU64VLF is built on the V1 ColdFire core and is an ideal choice for industrial control, consumer electronics, automotive systems, and IoT devices.

Key Features:

  • CPU: 50 MHz V1 ColdFire Core which provides a balanced trade-off between processing power and power consumption.
  • Memory: 64KB Flash and 4KB RAM to store and run applications effectively.
  • Digital Peripherals: Multiple digital communication interfaces including I2C, SPI, and SCI for versatile connectivity options.
  • Timers: Enhanced timer modules, including an 8-channel 16-bit timer/pulse-width modulator (TPM) for precise event timing and pulse generation.
  • Analog Peripherals: Integrated analog-to-digital converter (ADC) with up to 12 channels, providing efficient data acquisition capabilities.
  • Package: Available in a compact 48-pin LQFP package, suitable for space-constrained applications.
  • Operating Voltage: Supports a wide range of supply voltages from 2.7V to 5.5V, allowing for flexible power management.
  • Temperature Range: Operates within the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Development Support: Backed by NXP's comprehensive development tools, software libraries, and community support to accelerate product development.

The PCF51QU64VLF also boasts a rich set of security features, including a unique identification number for each device, making it suitable for applications requiring secure data transactions. Its low-power design enables applications that require battery operation to have a longer lifespan, and its diverse set of peripherals supports a wide range of functionality without the need for additional components.

Overall, the NXP PCF51QU64VLF microcontroller is a powerful and efficient solution for developers looking to create sophisticated and reliable embedded systems. Its robust feature set, coupled with NXP's support and resources, make it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess