EN
  • EN
  • DE

PCF52259CAG80

Part No PCF52259CAG80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Coldfire V2 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series MCF5225x
Package Tray
Part Status Obsolete
Core Processor Coldfire V2
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, QSPI, UART/USART, USB OTG
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 96
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name PCF52
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930105-PCF52259CAG80
Ultra Librarian 3D Model Ultra Librarian PCF52259CAG80 CAD Model

Description

NXP PCF52259CAG80 Microcontroller

The NXP PCF52259CAG80 is a highly integrated microcontroller that is part of the 32-bit ColdFire V2 family, designed to deliver exceptional performance and functionality for embedded control applications. This microcontroller is an ideal choice for designers looking for a balance between cost and capability, without compromising on processing power.

Key Features

  • Core: The PCF52259CAG80 features a ColdFire V2 core that operates at up to 80 MHz, providing a solid foundation for applications requiring fast and efficient data processing.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of SRAM, ensuring ample space for program storage and smooth execution of complex tasks.
  • Connectivity: This microcontroller offers a variety of connectivity options including USB On-The-Go (OTG), multiple serial communication interfaces (SCI), SPI, I2C, and CAN, facilitating easy integration into a wide range of systems.
  • Analog Features: The device includes an analog-to-digital converter (ADC) and a digital-to-analog converter (DAC), providing precision analog signal processing capabilities.
  • Timers: Multiple timers, including a real-time timer, a periodic interrupt timer, and a pulse width modulator (PWM), support a range of timing and control operations.
  • Security: Enhanced security features such as a hardware random number generator and a cyclic redundancy check (CRC) engine help to ensure data integrity and secure operation.
  • Package: The PCF52259CAG80 is available in a 144-pin LQFP package, making it suitable for space-constrained applications while still providing numerous I/O options for peripherals.

Applications

The versatility of the NXP PCF52259CAG80 microcontroller makes it a prime candidate for a wide array of applications, including industrial control systems, medical devices, automotive electronics, and smart home automation. Its robust feature set enables developers to create complex and reliable systems that require real-time control, connectivity, and low-power operation.

Overall, the NXP PCF52259CAG80 microcontroller is a powerful and flexible solution that offers an optimal mix of performance, features, and cost, making it a go-to choice for engineers and developers in the embedded systems industry.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess