EN
  • EN
  • DE
  • IT

PCF7900NHN/C0K

Part No PCF7900NHN/C0K
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN16
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 711625-PCF7900NHN/C0K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF7900NHN/C0K CAD Model

Description

Product Overview: NXP PCF7900NHN/C0K

The NXP PCF7900NHN/C0K is a state-of-the-art security & control IC that is an integral part of modern access management systems. This advanced chip is designed to be the heart of passive entry and start systems, commonly found in automotive applications. The PCF7900NHN/C0K offers a high level of integration, security features, and convenience for both the end-user and the manufacturer.

Key Features

  • Immobilizer Functionality: Equipped with sophisticated immobilizer protocols to prevent unauthorized vehicle access and operation.
  • Passive Keyless Entry: Allows for driver identification and vehicle access without the need for traditional key interaction.
  • Low Power Consumption: Designed for battery-powered applications, it ensures longevity and reliability for systems that require minimal energy usage.
  • High Security: The IC integrates a range of security measures, including encryption and mutual authentication, to protect against tampering and unauthorized access.
  • Flexibility: Compatible with various microcontrollers, the PCF7900NHN/C0K can be integrated into a wide range of system designs.

Applications

The NXP PCF7900NHN/C0K is primarily used in the automotive industry for implementing passive entry and passive start systems. Its robust security features make it suitable for applications where preventing unauthorized access is paramount. Additionally, its low power consumption makes it ideal for use in battery-powered devices, where energy efficiency is crucial.

Technical Specifications

The PCF7900NHN/C0K operates at a wide range of temperatures and is housed in a HVQFN package. It supports various communication protocols and is designed to meet the stringent requirements of automotive-grade products.

Manufacturer Support

NXP provides comprehensive technical support for the PCF7900NHN/C0K, including detailed datasheets, application notes, and design resources to assist developers in integrating this IC into their products.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess