EN
  • EN
  • DE
  • IT

PCF7936AS

Part No PCF7936AS
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT3851
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 715714-PCF7936AS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF7936AS CAD Model

Description

The NXP PCF7936AS transponder chip is a highly-integrated passive contactless device designed for secure identification and key applications. This advanced transponder is from NXP Semiconductors, a trusted leader in the field of secure connectivity solutions for embedded applications.

Key Features

  • Security: The PCF7936AS incorporates advanced security mechanisms, including a 96-bit secret key and mutual three-pass authentication, to ensure secure communication and prevent unauthorized access.
  • Memory: It comes with a user-programmable EEPROM with 330 bits of memory, which is organized in 10 blocks with 33 bits each, providing ample space for storing secure data.
  • Frequency: Operating at a frequency of 125 kHz, the chip is compatible with a wide range of readers and systems, making it a versatile choice for various applications.
  • Coding: The PCF7936AS supports Manchester and Biphase coding, allowing for flexibility in system design and improved data integrity.

Applications

The NXP PCF7936AS is ideal for a wide range of applications where secure identification is crucial. Some of these applications include:

  • Vehicle immobilization systems
  • Access control systems
  • Asset tracking
  • RFID tags and smart labels

Product Benefits

With its robust security features and flexible memory organization, the PCF7936AS offers several benefits to designers and end-users:

  • Enhanced security for applications requiring stringent access control and identification.
  • High reliability and durability in a variety of environments, thanks to its passive, battery-less design.
  • Easy integration into existing systems due to its industry-standard frequency and coding techniques.
  • Long-range communication capabilities, enabling convenient and efficient operation.

Whether you are developing a new access control system or upgrading an existing one, the NXP PCF7936AS transponder chip provides a secure, reliable, and flexible solution that can meet the demands of your application.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess