EN
  • EN
  • DE

PCF8574AP,112

Part No PCF8574AP,112
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features I/O Expander 8 I²C 100 kHz 16-DIP
Manufacturer NXP
Package Tube
Part Status Obsolete
Number of I/O 8
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-DIP
Family Name PCF85
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-1073-5, 933851670112, PCF8574AP112, PCF8574APN
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930124-PCF8574AP,112
Ultra Librarian 3D Model Ultra Librarian PCF8574AP,112 CAD Model

Description

The PCF8574AP,112 is a robust, versatile 8-bit I/O (Input/Output) expander from the renowned semiconductor manufacturer NXP. This integrated circuit (IC) is designed to provide general-purpose remote I/O expansion for most microcontroller families via the two-line bidirectional I²C-bus (Inter-Integrated Circuit).

Key Features

  • I²C to Parallel Port Expander: This IC can effectively convert the serial output from an I²C bus to eight separate parallel output lines.
  • Operating Voltage: The device supports a wide range of supply voltages from 2.5V to 6V, making it suitable for various applications and compatible with logic levels of many microcontrollers.
  • Low Standby Current: Its design ensures low power consumption with a typical standby current of only 10μA, which is ideal for battery-powered applications.
  • Address Pins: Three hardware address pins allow up to eight devices to share the same I²C bus, providing the possibility to extend up to 64 I/Os on a single bus.
  • Interrupt Output: An interrupt output is provided that can be connected to the interrupt logic of the microcontroller. This informs when any input state has changed without the need for the microcontroller to continuously poll the expander.
  • High Noise Immunity: The inputs are designed with high noise immunity, which is crucial for industrial environments.
  • Open-Drain Interrupt Output: The open-drain interrupt output allows the connection of several devices in a wired-AND configuration.

Applications

The PCF8574AP,112 is suitable for a myriad of applications where additional I/Os are required, especially in the context of space and power-constrained designs. It is commonly used in:

  • Server motherboards
  • Embedded systems
  • Industrial control systems
  • Robotics
  • Home automation systems

Technical Specifications

  • Package: DIP-16 (Dual In-line Package)
  • Operating Temperature: -40°C to +85°C
  • Compliance: The device is compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring environmental friendliness by avoiding the use of certain hazardous materials.

In summary, the PCF8574AP,112 by NXP is a powerful solution for expanding the I/O capabilities of microcontroller-based systems, offering ease of integration, reliability, and scalability for complex electronic designs.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders 8-BIT I2C FM TP GPIO INT PU
Lowest to $0.9498
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $1.1320
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $8.1835
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess