EN
  • EN
  • DE

PCF8577CT/F3

Part No PCF8577CT/F3
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer NXP
Win Source Part Number 345608-PCF8577CT/F3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8577CT/F3 CAD Model

Description

The NXP PCF8577CT/F3 is a highly integrated and feature-rich LCD driver component, designed to drive alphanumeric displays of up to 40 segments and manage up to 160 elements using multiplexing techniques. This chip is a perfect fit for applications requiring a clear and reliable display interface, such as in automotive control panels, home appliances, personal electronics, and industrial instrumentation.

Key Features

  • Segment Drive Capability: The PCF8577CT/F3 can drive up to 40 segments, enabling designers to create large and complex display layouts.
  • Multiplexing Support: With support for 1:1 to 1:4 multiplexing, this driver can manage up to 160 display elements, making it versatile for various screen sizes and complexities.
  • I²C-Bus Interface: The inclusion of an I²C-bus interface ensures easy communication with microcontrollers and processors, providing a simple way to send display data and control commands.
  • Low Power Consumption: Designed with power efficiency in mind, the PCF8577CT/F3 is suitable for battery-powered devices, helping to extend device runtimes.
  • Wide Operating Voltage: The device operates over a wide voltage range, accommodating different power supply levels and ensuring compatibility with a broad range of applications.
  • Flexible Package Options: Available in a variety of packaging options, the PCF8577CT/F3 can be easily integrated into different design layouts, addressing space constraints and assembly requirements.

Applications

The versatility of the NXP PCF8577CT/F3 LCD driver makes it suitable for a wide array of applications, including but not limited to:

  • Automotive dashboard displays
  • Consumer electronics interfaces
  • Industrial control panels
  • Medical equipment
  • Portable instrumentation

Technical Specifications

For detailed technical specifications, please refer to the NXP official datasheet for the PCF8577CT/F3 LCD driver. The datasheet provides in-depth information on electrical characteristics, pin configurations, timing diagrams, and application circuits to aid in the design and development process.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess