EN
  • EN
  • DE

PCT2075TP,147

Part No PCT2075TP,147
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8HWSON / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-HWSON (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr NXP
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 11 b
Features Output Switch, Programmable Limit
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -25°C ~ 100°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-HWSON (2x3)
Base Product Number PCT2075
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849460-PCT2075TP,147
Ultra Librarian 3D Model Ultra Librarian PCT2075TP,147 CAD Model

Description

Introducing the NXP PCT2075TP,147 Temperature Sensor

The NXP PCT2075TP,147 is a temperature-to-digital converter featuring ±1°C accuracy over ‑25°C to +100°C range. This state-of-the-art sensor provides a digital output that can be interfaced with a wide range of microcontrollers and processors, making it an ideal choice for a variety of applications where precise temperature monitoring is crucial.

Key Features

  • Accuracy: The device offers high-precision temperature measurements with an accuracy of ±1°C, ensuring reliable and consistent readings.
  • I²C Interface: Equipped with an I²C interface, it allows for easy integration into existing systems and supports a wide range of bus speeds.
  • Programmable Resolution: The PCT2075TP,147 comes with a programmable resolution from 9 to 12 bits, allowing users to optimize the balance between measurement resolution and conversion time.
  • Low Power Consumption: Designed for energy efficiency, the sensor features a low operating current, making it suitable for battery-powered devices.
  • Thermal Watchdog Function: The built-in thermal watchdog function can be set to trigger an alert if the temperature exceeds programmed limits, providing an additional layer of protection for sensitive components.
  • Wide Temperature Range: The device is capable of measuring temperatures from -55°C to +125°C, covering a broad spectrum of environmental conditions.

Applications

The versatility of the PCT2075TP,147 makes it an excellent choice for a wide array of applications, including:

  • Industrial control systems
  • Environmental monitoring
  • Computer server systems
  • Consumer electronics
  • Medical equipment
  • IoT devices

Package and Availability

The sensor is available in a small TSSOP8 package, which is ideal for space-constrained applications. Its small footprint allows for integration into compact designs without compromising performance. The NXP PCT2075TP,147 is available for order, providing designers and engineers with a high-quality, reliable solution for their temperature sensing needs.

With its combination of precision, versatility, and efficiency, the NXP PCT2075TP,147 temperature sensor is a top-tier choice for those looking to incorporate accurate temperature measurements into their electronic designs.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6871 $51.5325
180+ $0.5638 $101.4840
275+ $0.5462 $150.2050
380+ $0.5286 $200.8680
490+ $0.5110 $250.3900
655+ $0.4581 $300.0555
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,120 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess