EN
  • EN
  • DE

PDTC115ES,126

Part No PDTC115ES,126
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 500MW TO92-3 / Trans Digital BJT NPN 50V 20mA 3-Pin SPT Ammo
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tape in Box
Part Status Obsolete(EOL)
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Maximum) 20mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) (Ohms) 100k
Resistor - Emitter Base (R2) (Ohms) 100k
DC Current Gain (hFE) (Minimum) @ Ic, Vce 80 @ 5mA, 5V
Vce Saturation (Maximum) @ Ib, Ic 150mV @ 250μA, 5mA
Current - Collector Cutoff (Maximum) 1μA
Power - Max 500mW
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 773597-PDTC115ES,126
Popularity Medium
Supply and Demand Status Balance
Introduction Date May 14, 2003
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PDTC115ES,126 CAD Model

Description

Product Overview: PDTC115ES,126

The PDTC115ES,126 is a high-quality digital transistor from NXP Semiconductors, designed to provide users with a reliable and efficient solution for their circuitry needs. This product is part of NXP's extensive range of bipolar transistors, which are well-known for their performance and durability.

Key Features

  • Device Type: NPN - Pre-Biased
  • Package / Case: SOT-416 (SC-75)
  • Resistor Ratio, R1/R2: 47 kOhm / 47 kOhm
  • Collector-Emitter Voltage VCEO Max: 50 V
  • DC Collector Current: 100 mA
  • Power Dissipation Pd: 150 mW
  • Transition Frequency ft: 250 MHz
  • Operating Temperature Range: -55°C to +150°C

Applications

The PDTC115ES,126 is ideal for various applications that require a pre-biased transistor with built-in resistors, which simplifies circuit design by reducing component count. It is suitable for use in:

  • Switching circuits
  • Signal processing
  • Power management
  • Logic level shifting
  • Driver stages in amplifiers

Product Benefits

With its compact SOT-416 package, the PDTC115ES,126 is a space-saving solution for modern electronic devices. The integration of resistors within the transistor package not only reduces the size of the overall design but also minimizes the complexity of the circuit, leading to increased reliability and reduced production costs. Furthermore, its wide operating temperature range ensures stable performance across various environmental conditions, making it a versatile component for both consumer and industrial applications.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The PDTC115ES,126 is manufactured with precision and undergoes rigorous testing to ensure it meets NXP's quality standards. Customers can trust this digital transistor to deliver consistent performance and longevity in their electronic projects.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess