The NDB5060 is an N-Channel enhancement mode logic level power field effect transistor (MOSFET) manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for applications requiring efficient power switching at relatively low gate drive voltages.
Applications
- DC-DC Converters: Used in various DC-DC converter topologies such as buck, boost, and buck-boost converters.
- Motor Control Circuits: Suitable for controlling small DC motors in robotics, automation, and other applications.
- Power Management: Employed in power management circuits for efficient switching and regulation.
- Load Switching: Used as a load switch to turn on or off power to various circuits or components.
- Battery Management Systems: Incorporated in battery management systems (BMS) for switching and protection functions.
Features
- Logic Level Gate Drive: Can be driven directly from logic-level signals (e.g., 5V or 3.3V microcontrollers).
- Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
- Fast Switching Speed: Enables efficient switching at high frequencies.
- Avalanche Rated: Designed to withstand avalanche conditions, enhancing reliability.
- TO-263 Package: Surface mount package allowing for efficient heat dissipation.
Benefits
- Easy to Drive: Logic level gate drive simplifies interfacing with microcontrollers and other digital circuits.
- High Efficiency: Low RDS(on) minimizes power losses, resulting in higher efficiency and cooler operation.
- Fast Switching: Enables efficient switching at high frequencies, reducing switching losses.
- Robust Design: Avalanche rating enhances reliability in demanding applications.
- Compact Design: TO-263 package enables smaller and more compact designs.
Additional Details
The NDB5060 has a drain-source breakdown voltage (VDS) of 60V and a continuous drain current (ID) of 30A. Its gate threshold voltage (VGS(th)) is typically between 1V and 3V. The device is designed to operate over a temperature range of -55°C to +175°C. The TO-263 package facilitates effective heat dissipation, allowing for higher power operation. It is suitable for various low-voltage, high-current switching applications. The device is also RoHS compliant.