The SI1046R-T1-E3 is a P-Channel MOSFET from Vishay. It is designed for a wide range of applications, offering efficient power management and switching capabilities.
Applications
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Battery Management Systems
- Power Supplies
Features
- P-Channel MOSFET
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- TrenchFET® Power MOSFET Technology
- Halogen-free According to IEC 61249-2-21 Definition
- Compliant to RoHS Directive 2011/65/EU
Benefits
- Increased Efficiency: Low RDS(on) minimizes power losses, leading to higher efficiency in power management applications.
- Reduced Size and Weight: Small footprint allows for compact designs in portable devices.
- Improved Thermal Performance: Efficient heat dissipation enhances the reliability of the application.
- Fast Switching: Enables faster response times in switching applications.
- Environmentally Friendly: Halogen-free and RoHS compliant, meeting environmental regulations.
Additional Details
The SI1046R-T1-E3 features a drain-source voltage (VDS) of -60V and a continuous drain current (ID) of -2.6A. Its low on-resistance (RDS(on)) ensures minimal power dissipation during operation. The device is available in a small SOT-23 package, making it ideal for space-constrained applications. The TrenchFET® technology optimizes the performance of the MOSFET, providing enhanced efficiency and reliability. This MOSFET is well-suited for load switching and power management in a variety of electronic devices.