EN
  • EN
  • DE

PESD12VS2UAT,215

Part No PESD12VS2UAT,215
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 12VWM 35VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 12V (Max)
Minimum Breakdown Voltage 14.7V
Max Clamping Voltage 35V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 180W
Applications General Purpose
Capacitance @ Frequency 38pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 110682-PESD12VS2UAT,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD12VS2UAT,215 CAD Model

Description

Overview of PESD12VS2UAT,215 from NXP Semiconductors

The PESD12VS2UAT,215 is a state-of-the-art ESD protection device designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This device is specifically engineered to safeguard sensitive electronic circuits against electrostatic discharge (ESD) events, which can cause significant damage to electronic components. The PESD12VS2UAT,215 is a versatile and robust solution for high-speed data lines and other vulnerable circuits.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that any ESD strikes are quickly suppressed to safe levels, thus protecting the integrity of the electronic circuit.
  • High ESD Protection: It is capable of withstanding ESD discharges up to ±30 kV, providing exceptional protection against sudden and extreme voltage spikes.
  • Ultra-low Capacitance: With an ultra-low line capacitance, this device is ideal for high-speed data applications, ensuring minimal signal degradation or interruption.
  • Small Package Size: The PESD12VS2UAT,215 comes in an ultra-compact SOT23 (TO-236AB) surface-mount package, making it suitable for space-constrained applications.

Applications

The PESD12VS2UAT,215 is designed for a wide range of applications where ESD protection is critical. It is particularly well-suited for:

  • USB 2.0 and 3.0 interfaces
  • HDMI, DisplayPort, and other high-speed data lines
  • Wireless communication systems
  • Portable electronic devices
  • Network and telecom infrastructure

Reliability and Compliance

NXP's commitment to quality ensures that the PESD12VS2UAT,215 meets the highest industry standards for reliability and performance. It complies with the IEC 61000-4-2 standard for ESD protection, giving designers and engineers peace of mind when incorporating this device into their designs.

Conclusion

With its combination of low clamping voltage, high ESD protection level, ultra-low capacitance, and compact form factor, the PESD12VS2UAT,215 from NXP Semiconductors is an excellent choice for safeguarding sensitive electronic components in a variety of applications. Its robust design and compliance with international standards make it a reliable and effective solution for ESD protection.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9385 $75.7540
8+ $15.5394 $124.3152
12+ $15.0543 $180.6516
16+ $14.5680 $233.0880
21+ $14.0829 $295.7409
28+ $12.6265 $353.5420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess