EN
  • EN
  • DE

PESD12VS4UD,115

Part No PESD12VS4UD,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 12VWM 24VC 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 12V (Max)
Minimum Breakdown Voltage 12.5V
Max Clamping Voltage 24V
Peak Pulse Current(Ippm) 10A (8/20μs)
Power Dissipation - Pd 200W
Applications General Purpose
Capacitance @ Frequency 73pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 109208-PESD12VS4UD,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD12VS4UD,115 CAD Model

Description

Introducing the PESD12VS4UD,115 from NXP Semiconductors

The PESD12VS4UD,115 is a cutting-edge ESD protection device engineered by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is specifically designed to safeguard sensitive electronics from electrostatic discharge (ESD) events, which can cause irreversible damage to electronic components. The PESD12VS4UD,115 is part of NXP's range of ESD protection devices that offer reliable and robust defense against ESD, ensuring the longevity and reliability of your electronic applications.

Key Features

  • Low Clamping Voltage: The device provides an extremely low clamping voltage, ensuring that any transient voltage spikes are quickly suppressed to safe levels, thereby protecting sensitive circuitry.
  • High ESD Protection Level: With its capability to withstand ESD discharges up to ±30 kV (air and contact discharge), as per the IEC 61000-4-2 standard, the PESD12VS4UD,115 offers exceptional protection for your electronic devices.
  • Ultra-low Capacitance: The ultra-low capacitance of this component minimizes signal distortion, making it an ideal choice for high-speed data lines, including USB 2.0, HDMI, and other communication ports.
  • Multiple Channel Protection: The device features four protection channels, allowing it to safeguard multiple lines while conserving board space and reducing the need for additional components.
  • Small Package Size: Housed in a small SOT-457 (SC-74) package, the PESD12VS4UD,115 is designed for space-constrained applications, offering a compact ESD protection solution without compromising on performance.

Applications

The PESD12VS4UD,115 is versatile and can be used in a wide array of applications. It is particularly suited for protecting high-speed data lines in:

  • Consumer electronics like smartphones, tablets, and laptops
  • Digital cameras and audio/video interfaces
  • Portable and wearable technology
  • Industrial control systems with communication interfaces
  • Telecommunication infrastructure

Ensuring that your electronics are equipped with the PESD12VS4UD,115 from NXP Semiconductors means investing in superior protection technology. This device not only preserves the integrity of your electronic systems but also supports their optimal performance in the face of ESD threats. Choose the PESD12VS4UD,115 for a safeguarded future in electronics.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2180 $68.4360
5+ $28.0769 $140.3845
7+ $27.1991 $190.3937
9+ $26.3225 $236.9025
12+ $25.4447 $305.3364
16+ $22.8124 $364.9984
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess