EN
  • EN
  • DE

SN74AS638ANSR

Part No SN74AS638ANSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER INVERT 5.5V 20SO / Transceiver, Inverting 1 Element 8 Bit per Element Open Collector, Push-Pull Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector, Push-Pull
Current - Output High, Low -, 64mA; 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74AS6
Other Names SN74AS638ANSRE4,SN74AS638ANSRE4,SN74AS638ANSRG4,SN74AS638ANSRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259788-SN74AS638ANSR
Ultra Librarian 3D Model Ultra Librarian SN74AS638ANSR CAD Model

Description

Product Overview: SN74AS638ANSR by Texas Instruments

The SN74AS638ANSR is a high-performance, octal bus transceiver and register designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of the Advanced Schottky (AS) logic family and is characterized by its exceptional speed and power efficiency, making it a suitable choice for a wide range of digital applications.

Key Features

  • Logic Type: Octal Bus Transceiver and Register
  • Logic Family: Advanced Schottky (AS)
  • Number of Pins: 24
  • Package: SOIC-24 (Small Outline Integrated Circuit)
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage Range: 4.5V to 5.5V
  • Propagation Delay Time: Fast switching speeds
  • Output Current: High-current 3-State outputs

Functionality

The SN74AS638ANSR is designed to improve signal integrity and reduce noise in digital systems. It features eight D-type flip-flops with 3-State bus-driving outputs, enabling bidirectional communication between two buses. The device allows for data flow in either direction by using the direction control (DIR) and output-enable (OE) inputs, which makes it highly versatile in complex digital environments.

Applications

Thanks to its robust design and high-speed performance, the SN74AS638ANSR is ideal for use in:

  • Data communication systems
  • Bus interface and driver applications
  • Microprocessor or microcontroller systems
  • Networking equipment
  • High-speed data acquisition and processing

Quality and Reliability

As with all Texas Instruments products, the SN74AS638ANSR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliable performance in a variety of conditions. The device is also RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

For designers and engineers looking for a dependable and efficient solution for their digital interfacing needs, the SN74AS638ANSR from Texas Instruments stands out as a top choice, offering both performance and durability.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess