EN
  • EN
  • DE

PESD18VF1BL,315

Part No PESD18VF1BL,315
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 346989-PESD18VF1BL,315
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD18VF1BL,315 CAD Model

Description

The PESD18VF1BL,315 is a state-of-the-art ESD protection device manufactured by NXP Semiconductors, designed to safeguard sensitive electronics from the potentially damaging effects of Electrostatic Discharge (ESD). This robust component is an essential addition to any circuit where data lines are exposed to ESD events, such as USB, HDMI, Ethernet, and other high-speed data interfaces.

Key Features

  • High ESD Protection Level: With a capability to withstand ESD discharges up to 18 kV, the PESD18VF1BL,315 exceeds the IEC 61000-4-2 standard, providing superior protection for your electronic devices.
  • Low Clamping Voltage: The device ensures a low clamping voltage during an ESD event, minimizing the risk of damage to the protected component.
  • Ultra-low Capacitance: The PESD18VF1BL,315 features an ultra-low capacitance design, typically around 0.6 pF, making it ideal for high-speed data lines without compromising signal integrity.
  • Single-Line Protection: This component is designed to protect a single line, offering a focused and effective defense against ESD.
  • Small Package Size: Encased in a small SOD882 leadless package, the PESD18VF1BL,315 is perfect for space-constrained applications.

Applications

The PESD18VF1BL,315 is versatile and can be used in a wide range of applications, including:

  • Mobile Devices
  • Computers and Peripherals
  • Consumer Electronics
  • Portable Electronics
  • Networking Equipment
  • Telecommunication Systems

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability. The PESD18VF1BL,315 is produced with the highest industry standards, ensuring that it meets the rigorous demands of commercial and industrial applications.

Environmental Compliance

Committed to environmental sustainability, the PESD18VF1BL,315 is compliant with RoHS and Halogen-Free standards, reducing the environmental impact of electronic components.

Ordering Information

The PESD18VF1BL,315 from NXP is available for order, with options for bulk or reel packaging to suit various manufacturing requirements. For detailed ordering and pricing information, please refer to the official NXP Semiconductors website or authorized distributors.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,560 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess