EN
  • EN
  • DE

PESD2NFC-L315

Part No PESD2NFC-L315
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description NOW NEXPERIA PESD2NFC - NFC ANTE / Clamp Ipp Tvs Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr NXP USA Inc.
Series *
Package Bulk
Standard Package 1
HTSUS 0000.00.0000
Win Source Part Number 1346227-PESD2NFC-L315
Ultra Librarian 3D Model Ultra Librarian PESD2NFC-L315 CAD Model

Description

Introducing the PESD2NFC-L315 from NXP Semiconductors

The PESD2NFC-L315 is a state-of-the-art ESD protection device specifically designed by NXP Semiconductors to safeguard Near Field Communication (NFC) interfaces. This compact and efficient solution is tailored to provide robust protection against electrostatic discharge (ESD), ensuring the reliability and longevity of NFC applications in a range of electronic devices.

Key Features

  • High ESD Protection: The PESD2NFC-L315 offers exceptional ESD protection, capable of withstanding ESD discharges up to 30 kV, thus exceeding the highest level of the IEC 61000-4-2 standard. This ensures that your NFC-enabled devices are shielded from the most severe electrostatic events.
  • Low Capacitance: With an ultra-low capacitance of just 0.7 pF, this device ensures that the signal integrity of high-frequency NFC communications is maintained, providing seamless performance without compromising on protection.
  • Low Clamping Voltage: The low clamping voltage feature of the PESD2NFC-L315 minimizes stress on the protected chip during an ESD event, further enhancing the protection of sensitive NFC circuits.
  • Small Form Factor: The PESD2NFC-L315 comes in a small, leadless DFN1006-3 (SOD882) package, making it an ideal choice for space-constrained applications where PCB real estate is at a premium.

Applications

The PESD2NFC-L315 is designed for a wide range of applications that demand high-performance ESD protection for NFC interfaces. It is particularly suited for:

  • Smartphones and wearable technology
  • Contactless payment systems
  • Access control systems
  • Public transportation ticketing terminals
  • Personal identification NFC applications

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PESD2NFC-L315 is no exception. Manufactured with precision and designed to meet the stringent requirements of modern electronic devices, this ESD protection component ensures that your NFC interfaces are protected against transient voltage spikes, thus preserving the integrity and functionality of your products.

Choose the PESD2NFC-L315 for your NFC applications and benefit from the peace of mind that comes with having reliable ESD protection from a trusted industry leader in semiconductor solutions.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess