EN
  • EN
  • DE
  • IT

PESD5V0L2UMB,315

Part No PESD5V0L2UMB,315
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5VWM 15VC 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.46V
Max Clamping Voltage 15V
Peak Pulse Current(Ippm) 2.5A (8/20μs)
Applications Automotive
Capacitance @ Frequency 16pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package 3-DFN1006B (0.6x1)
Win Source Part Number 096098-PESD5V0L2UMB,315
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0L2UMB,315 CAD Model

Description

Overview of NXP PESD5V0L2UMB,315

The NXP PESD5V0L2UMB,315 is a state-of-the-art ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) damage. This product is part of NXP's extensive portfolio of ESD protection devices, which are trusted for their reliability and performance in a wide range of applications. With its ultra-compact package and exceptional protective features, the PESD5V0L2UMB,315 is an ideal choice for space-constrained applications requiring robust ESD protection.

Key Features

  • Bi-directional ESD protection: This device provides protection for two lines from the damaging effects of ESD, ensuring the safety of both the power and data lines it is connected to.
  • Low clamping voltage: In the event of an ESD strike, the PESD5V0L2UMB,315 clamps the voltage to a low level, minimizing the risk of damage to the protected component.
  • Ultra-low capacitance: The device features an ultra-low capacitance, which is essential for maintaining signal integrity, especially in high-speed data applications.
  • Very low leakage current: With its very low leakage current, the PESD5V0L2UMB,315 ensures minimal power loss when the device is in standby mode, making it suitable for power-sensitive applications.
  • DFN1006-2 (SOD882) leadless ultra-small package: The compact size of the package allows for space-saving PCB designs and is ideal for portable electronic devices where space is at a premium.

Applications

The PESD5V0L2UMB,315 is versatile and can be used in a variety of applications, including but not limited to mobile phones, digital cameras, MP3 players, and other portable devices. It is also suitable for high-speed data lines such as USB 2.0, HDMI, and Ethernet, where maintaining signal integrity is crucial.

Quality and Reliability

NXP is known for its commitment to quality, and the PESD5V0L2UMB,315 is no exception. It is manufactured to high standards, ensuring that it meets the stringent requirements for ESD protection in sensitive electronics. Choosing this NXP product means investing in reliability and performance for your electronic designs.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 20VWM 32.4VC DO214AB
Lowest to $0.1539
Bourns Inc.
TVS DIODE 5VWM 13.5VC SOT23-3
Lowest to $0.2522
MDE Semiconductor, Inc.
TVS DIODE BP 30VRWM 50.7VC
Lowest to $2.2815
ON Semiconductor
TVS DIODE 5VWM 12VC 2X2DFN
Lowest to $0.2283
DIOTEC Electronics Corporation
TVS DIODE 30VWM 48.4VC SMC
Lowest to $0.2186
ON Semiconductor
TVS DIODE 43VWM 69.4VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 15VWM 39VC 16SOIC
Lowest to $1.3464
Infineon Technologies
TRANS VOLTAGE SUPPRESSOR DIODE
Lowest to $0.7865
DIOTEC Electronics Corporation
TVS DIODE 18VWM 29.2VC SMC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0615 $56.2725
2,220+ $0.0505 $112.1100
3,435+ $0.0489 $167.9715
4,730+ $0.0474 $224.2020
6,115+ $0.0458 $280.0670
8,175+ $0.0411 $335.9925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess