The NXP PH3830L is a high-performance Power MOSFET designed to deliver exceptional efficiency and reliability for various power switching applications. This advanced semiconductor device is built using NXP's proven technology, which ensures optimal performance in a compact and energy-efficient package.
Key Features
- Low On-State Resistance: The PH3830L features a very low on-state resistance (R<sub>DS(on)), which reduces conduction losses and improves overall efficiency, making it ideal for high-efficiency power supplies.
- High-Speed Switching: With its fast switching capabilities, the PH3830L is suitable for high-frequency applications, including switch-mode power supplies and DC-DC converters.
- High Current Capability: This Power MOSFET is capable of handling high currents, making it a reliable choice for demanding applications that require robust power handling.
- Robust Thermal Performance: The PH3830L is designed with an excellent thermal management system, ensuring stable operation even under high temperature and stress conditions.
- Enhanced Durability: NXP's commitment to quality means that the PH3830L is built to last, with robust construction that withstands the rigors of industrial and commercial use.
Applications
The versatility of the PH3830L allows it to be used in a wide range of applications, including:
- Power supply units
- DC-DC converters
- Motor control systems
- Lighting solutions
- Automotive electronics
- Telecommunication infrastructure
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DSS)
30V
Continuous Drain Current (I<sub>D)
100A
Power Dissipation (P<sub>D)
200W
Operating Temperature Range
-55°C to +175°C
In summary, the NXP PH3830L Power MOSFET is a top-tier electronic component that offers a combination of high efficiency, fast switching, and robust performance for a variety of power management applications.