The NXP PH6030DLV115 is a high-performance, low-voltage MOSFET designed to meet a wide range of applications demanding efficiency and reliability. This advanced power MOSFET is a testament to NXP's commitment to providing innovative solutions for power management and conversion in modern electronic devices.
Key Features
- Low On-Resistance: The PH6030DLV115 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power circuits.
- High-Speed Switching: Engineered for rapid switching, this MOSFET is ideal for high-frequency applications, ensuring minimal power loss and heat generation.
- Enhanced Thermal Performance: With an optimized package design, the PH6030DLV115 excels in thermal management, enabling stable operation even under high power and temperature conditions.
- Robust Design: The device is constructed to withstand harsh environments and is characterized by its high ruggedness and reliability.
Applications
The NXP PH6030DLV115 is versatile and can be used in various applications, including:
- DC/DC Converters
- Power Supply Modules
- Motor Control Systems
- Computing and Server Systems
- Telecommunication Equipment
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
115V
Continuous Drain Current (I<sub>D)
60A
Power Dissipation (P<sub>D)
156W
R<sub>DS(on)
Very Low
Conclusion
The NXP PH6030DLV115 MOSFET is an exceptional choice for designers looking to enhance the efficiency, reliability, and performance of their power management systems. Its robustness and thermal efficiency make it suitable for a wide array of applications, ensuring that it remains a preferred component in the electronics industry.