EN
  • EN
  • DE

PHB101NQ04T

Part No PHB101NQ04T
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel TrenchMOS  standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237212-PHB101NQ04T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHB101NQ04T CAD Model

Description

Introducing the PHB101NQ04T MOSFET from NXP Semiconductors

The PHB101NQ04T is a high-performance, N-channel TrenchMOS™ standard level Field-Effect Transistor (FET) designed by NXP Semiconductors, a leader in the industry. This MOSFET is engineered to deliver efficient power management and conversion for a wide range of applications. Its robust design and advanced technology make it an ideal choice for those seeking reliability and efficiency in their electronic designs.

Key Features

  • Low On-State Resistance: The PHB101NQ04T offers a very low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in high-power applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency power converters and other applications that demand quick response times.
  • High Thermal Performance: The MOSFET is encapsulated in a robust package that enhances its thermal performance, ensuring stable operation even under high-temperature conditions.
  • Standard Level Drive: It is compatible with standard level gate drive voltages, making it easy to integrate into existing designs without the need for additional drive circuitry.

Applications

The versatility of the PHB101NQ04T MOSFET makes it suitable for a broad range of applications, including:

  • DC/DC converters
  • Switch Mode Power Supplies (SMPS)
  • Motor control systems
  • Automotive applications
  • Power management circuits

Technical Specifications

The device boasts an impressive set of technical specifications that ensure top-notch performance:

  • Drain-source voltage (V<sub>DS): 40V
  • Continuous drain current (I<sub>D): 75A
  • Power dissipation (P<sub>tot): 110W
  • Operating temperature range: -55°C to +175°C

The PHB101NQ04T MOSFET from NXP Semiconductors is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its exceptional performance and robustness make it a top choice for designers and engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess