EN
  • EN
  • DE

PHB23NQ10LT

Part No PHB23NQ10LT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 23A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 23A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 49nC @ 10V
Max Input Capacitance 1704pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 98W (Tc)
Maximum Rds On at Id,Vgs 72 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 273852-PHB23NQ10LT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHB23NQ10LT CAD Model

Description

Introducing the NXP PHB23NQ10LT MOSFET

The NXP PHB23NQ10LT is a state-of-the-art TrenchMOS™ silicon technology MOSFET designed to deliver high efficiency and performance for a wide range of applications. This N-channel enhancement mode Field-Effect Transistor is part of the NXP's TrenchMOS portfolio, which is renowned for its low on-state resistance and high switching speed.

Key Features of PHB23NQ10LT

  • Low Threshold Voltage: The device boasts a low threshold voltage, ensuring it can be easily driven by low voltage logic and making it suitable for a variety of power management tasks.
  • High-Speed Switching: With its fast switching capabilities, the PHB23NQ10LT is ideal for high-frequency applications, reducing switching losses and improving overall efficiency.
  • Low On-State Resistance (R<sub>DS(on)): This MOSFET offers an exceptionally low on-state resistance, which minimizes conduction losses and helps in achieving high energy efficiency in your circuit designs.
  • High Power Dissipation: It is capable of dissipating high amounts of power, making it suitable for demanding applications that require robust performance.

Applications

The flexibility and performance characteristics of the NXP PHB23NQ10LT make it a perfect choice for a variety of applications, including:

  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Switch Mode Power Supplies (SMPS)
  • Automotive systems and lighting
  • Load switching applications

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The PHB23NQ10LT MOSFET is no exception and is designed to meet the stringent requirements of industrial and automotive applications. It is also supported by comprehensive technical documentation and application support from NXP, ensuring that designers can integrate this component into their systems with confidence.

In summary, the NXP PHB23NQ10LT is a versatile and high-performing MOSFET that offers designers an efficient and reliable solution for a wide range of power switching applications. Its combination of low on-state resistance, high-speed switching, and robust power dissipation capabilities make it a valuable component in any power management or control circuit.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess